IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PCs > Acer 98.3PR75.TCP

Aspire X3200-Quad

Brand: Acer
Product code: 98.3PR75.TCP
EAN/UPC code:
Product family: Aspire series
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 24 Oct 2008
Info modified on: 03 Jun 2009 10:30:11
98.3PR75.TCP Acer
69k

57k
50k
226k

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2200 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Phenom Quad-Core X4 9550
Processor family
The processor serie to which the processor belongs.
AMD Phenom
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
4096 MB
Internal memory type DDR2 SDRAM
Memory layout
Describe how memory is plugged on the motherboard
2 x 2048 MB
Storage media
Card reader integrated
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
640 GB
Hard disk interface Serial ATA II
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter NVIDIA GeForce 9400 GE
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1663 MB
Dedicated video memory 256 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type
Type of the optical drive
DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Microsoft® Works 8.5, Adobe® Reader® 7.0, Acer Arcade Live, Quick Burning (NTI CD-Maker™ Gold), Acer Empowering Technology
Trial software Microsoft® Office 2007 (60D), Free Antivirus, eSobi™ v2,0 Lite (90D)
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
HDMI ports quantity 1
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 180 mm
Depth 441.5 mm
Height
Height of the product
367 mm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
€486.19