Start
> PCs
> Acer 98.3EM7Z.TYP
|
 |
Aspire X3200 |
|
Brand: Acer
Product code: 98.3EM7Z.TYP
EAN/UPC code: 4718235895785
|
Category: PCs
|
|
|
|
|
Release date: 15 Jul 2008
Info modified on: 17 Nov 2008 19:49:11
AMD Phenom™ Quad-Core X4 processor 9100e, Microsoft® Windows® Vista™ Home Premium (NL/UK) + Office Home & Student 2007 Trial, 3GB DDR II (1x 2GB + 1x 1GB), 500GB, DVD-RW Dual Layer, NVIDIA® GeForce® 8200 1024MB TGM Hybrid SLI VGA, HDMI, card reader, FireWire, 1Gb LAN, WiFi 54b/g, incl. USB US Int. keyboard & optical mouse
|
|
|
|
|
|
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs. |
 |
 |
 |
|
|
Designed around a stunning, ‘all-round entertainment’ concept, the Acer Aspire X3200 combines the latest technology in an extra Small Form Factor design that occupies less than a third of the space of a traditional desktop PC. Even in a space saving design, the Aspire X3200 boasts a full set of powerful features, while its stylish and sleek high-gloss black bezel lends it an elegant and classy
...
More>>>
touch. In addition Aspire X3200 reduces environmental impact: the extra small form factor is an environmentally friendly option that delivers both space and power savings.
Based on AMD Phenom quad-core processor featuring NVIDIA GeForce 8200 chipset, the new Acer Aspire X3200 helps run multiple power demanding applications and multimedia with ease. In addition, NVIDIA Hybrid SLI technology (that features HybridPower and GeForce Boost technologies) guarantees both sensational graphics and power saving functionality as well as an optional discrete graphics card for even higher graphics performance. To ensure high-level work and productivity the Acer Aspire X3200 comes with up to 4 GB of DDR2 memory with dual channel support, while huge data capacity comes through its internal storage of up to 1 TB SATA hard disk drive as well as an eSATA port offering high data transfer rates of up to double that of traditional USB based external storage options.
Enhanced entertainment The Aspire X3200 series is a truly dynamic entertainment centre: the Blu-ray Disc optical drive offers full range of support for exceptional high-definition viewing and allows you to view today's high-definition content, the HDMI output provides outstanding audio and video quality in a single cable and the High-definition audio with 5.1-channel surround sound with S/PDIF support delivers amazing sound quality for a theatre-like entertainment experience at home. The audio is even further advanced with Dolby Home Theater® technologies which are standard. Thanks to the AMD LIVE! platform, the Aspire X3200 centralizes control of your favorite digital content and allows you to connect, store, distribute, access and enjoy digital media content in multiple rooms throughout home.
To protect your data, the Aspire X3200 series also features the smart security modules of the Acer Empowering Technology suite:
- eDataSecurity, a handy encryption utility to safely store all files on a password-protected drive and protect them from unauthorized access with Personal Secure Disk (PSD) support. eDataSecurity supports Windows Messenger, Outlook and Lotus Notes; - eRecovery a reliable and flexible backup and recovery manager - Acer eSettings an easy-to-understand user interface that provides a simple way to manage and control all system features. It keeps an eye on overall system health: monitoring hardware components, keeping track of assets and alerting you to any hardware changes. - The Acer X3200 series comes pre-installed with Genuine Windows Vista Home Premium or Genuine Windows Vista Home Basic. Additional pre-installed software includes Microsoft Office 2007 Trial, Acer Arcade Live, Acer Empowering Technology (Acer eDataSecurity, eRecovery and eSetting Management), Acer Gamezone, McAfee Internet Security Suite 2008, eSobi, Adobe Reader; CyberLink PowerDVD + Power Director (Trial) and NTI Media Maker. Warranty is two-years carry-in
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Phenom X4 Quad-Core 9100e
|
|
Processor family
|
|
The processor serie to which the processor belongs.
AMD Phenom
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
3200 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.512 MB
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
3072 MB
|
| Internal memory type |
DDR2 SDRAM |
| Card reader integrated |
 |
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
500 GB
|
| Hard disk interface |
Serial ATA II |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
| Graphic adapter |
NVIDIA GeForce 8200 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1024 MB
|
| Audio system |
High Definition Audio 5.1 |
|
Optical drive type
|
|
Type of the optical drive
DVD±RW DL
|
| Display included |
 |
| Operating system provided |
Windows Vista Home Premium Edition |
|
| IEEE 1394/Firewire ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
9
|
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
| VGA (D-Sub) ports quantity |
1 |
| Microphone, line-in jack |
 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| S/PDIF out port |
 |
| Speaker/ headphone/ line-out jack |
1 |
| External SATA ports quantity |
1 |
| HDMI ports quantity |
1 |
| Networking features |
Gigabit Ethernet |
| Wireless network support |
IEEE 802.11b/g |
| Width |
100 mm |
| Depth |
315 mm |
|
Height
|
|
Height of the product
265 mm
|
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Small Form Factor (SFF)
|
|
|
|
|
|
| hard disk drives |
 |
 |
29413 |
Hard Drive 1TB USB 2.0 |
|
 |
 |
Case-USB218-60 |
HT-18A |
|
 |
 |
CASE-USB218-20BL |
HT-18A |
|
 |
 |
Case-USB218-40BL |
HT-18A |
|
 |
 |
29420 |
DataTank USB 2.0 & FW400/FW800 2TB |
|
 |
 |
29416 |
Hard Drive PRO 1000GB USB 2.0 & eSATA |
|
| Show all hard disk drives >> | | flat panel displays |
 |
 |
190S8FS/00 |
19" SXGA LCD, Silver |
|
 |
 |
220WS8FS/00 |
22" LCD Widescreen Monitor |
|
 |
 |
170S7FB/00 |
17" TFT Display, Black |
|
 |
 |
112011 |
Business-Class 20" Monitor 2025 S1W |
|
 |
 |
112601 |
o.display 3.1_26" Wide DVI-D |
|
| Show all flat panel displays >> | | keyboards & desktops |
 |
 |
313518 |
Wireless Keyboard & Mouse Belinea o.board US White |
|
 |
 |
967689-0510 |
EasyCall Desktop |
|
 |
 |
IKEY5-EU |
Slim USB keyboard |
|
 |
 |
967670-0510 |
Cordless Desktop® LX710 Laser |
|
| Show all keyboards & desktops >> | | network cards & adapters |
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
20002419 |
FRITZ!WLAN USB Stick N Englisch Edition |
|
 |
 |
DWA-556 |
DWA-556, Wireless N PCIe Desktop Adapter (11n) |
|
 |
 |
DWA-547 |
RangeBooster N 650 Draft-11n PCI/Desktop Adapter |
|
| Show all network cards & adapters >> | | network switches |
 |
 |
3C1670800B-ME |
Office Connect Gigabit Switch 8 |
|
 |
 |
3CR17332-91-ME |
4210 18-Port |
|
 |
 |
3CBLSG24-ME |
Baseline Switch 2924-SFP Plus |
|
 |
 |
ES-5224RS+ |
ES-5224RS+ Gigabit Ethernet Switch |
|
| Show all network switches >> | | video cards |
 |
 |
PV-T88P-YDF4 |
GeForce 8800 GT 512MB DDR3 |
|
 |
 |
PV-T80U-SHD9 |
GeForce 8800 Ultra 768MB DDR3 RoHS Dual DVI XXX |
|
| antivirus & security software |
 |
 |
Q12AP09 |
Antivirus Pro 2009, NL, 3 users, 1 Year |
|
 |
 |
Q12IS09 |
Internet Security 2009, NL, 3 users, 1 Year |
|
 |
 |
Q12GP09 |
Global Protection 2009, NL, 3 users, 1 Year |
|
 |
 |
KL1125NLBOX |
Kaspersky® Anti-Virus 7.0, CROM, Box, NL |
|
 |
 |
2932 |
G DATA InternetSecurity 2009, NL, 1 user |
|
 |
 |
2931 |
G DATA AntiVirus 2009, NL, 1 user |
|
 |
 |
ETRAV8001BPEM |
eTrust Avirus r8 NON CD W32 1user |
|
 |
 |
ETRITM8001BPEM |
Integrated Threat Management r8 in English - 1 User - Product only - 1 Year |
|
 |
 |
KL1825NLBOX |
Kaspersky® Internet Security 7.0, CDROM, Box, NL |
|
 |
 |
2935 |
G DATA TotalCare 2009, NL, 1 user |
|
 |
 |
ETRPPCE8001BPEM |
eTrust PestPatrol Corporate Edition r 8in English French Italian German Spanish and Japanese - 1 User - Product only |
|
| Show all antivirus & security software >> | | motherboards |
 |
 |
MB-N680-ILT9 |
nForce 680I LT SLI Intel Socket 775 DDR2 |
|
| operating systems |
 |
 |
874-005055 |
SUSE Linux Enterprise Desktop 10 1-Device 1-Year Subscription |
|
 |
 |
874-005057 |
SUSE Linux Enterprise Desktop 10 1-Device 3-Year Subscription |
| | | | |