IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PCs > Acer 98.3EM7Z.TYP

Aspire X3200

Brand: Acer
Product code: 98.3EM7Z.TYP
EAN/UPC code: 4718235895785
Product family: Aspire series
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 15 Jul 2008
Info modified on: 30 Jun 2009 11:20:03
AMD Phenom™ Quad-Core X4 processor 9100e, Microsoft® Windows® Vista™ Home Premium (NL/UK) + Office Home & Student 2007 Trial, 3GB DDR II (1x 2GB + 1x 1GB), 500GB, DVD-RW Dual Layer, NVIDIA® GeForce® 8200 1024MB TGM Hybrid SLI VGA, HDMI, card reader, FireWire, 1Gb LAN, WiFi 54b/g, incl. USB US Int. keyboard & optical mouse
98.3EM7Z.TYP Acer
67k

226k
50k
46k

Designed around a stunning, ‘all-round entertainment’ concept, the Acer Aspire X3200 combines the latest technology in an extra Small Form Factor design that occupies less than a third of the space of a traditional desktop PC. Even in a space saving design, the Aspire X3200 boasts a full set of powerful features, while its stylish and sleek high-gloss black bezel lends it an elegant and classy ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Phenom X4 Quad-Core 9100e
Processor family
The processor serie to which the processor belongs.
AMD Phenom
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
3200 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.512 MB
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
3072 MB
Internal memory type DDR2 SDRAM
Storage media
Card reader integrated
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
500 GB
Hard disk interface Serial ATA II
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter NVIDIA GeForce 8200
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1024 MB
Audio
Audio system High Definition Audio 5.1
Optical drive
Optical drive type
Type of the optical drive
DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
9
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
S/PDIF out port
Speaker/ headphone/ line-out jack 1
External SATA ports quantity 1
HDMI ports quantity 1
Networking
Networking features Gigabit Ethernet
Wireless network support IEEE 802.11b/g
Weight & dimensions
Width 100 mm
Depth 315 mm
Height
Height of the product
265 mm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Small Form Factor (SFF)