IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PCs > Acer 92.WLM7X.HYP

Aspire M1640

Brand: Acer
Product code: 92.WLM7X.HYP
EAN/UPC code: 4718235891008
Product family: Aspire series
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 31 May 2008
Info modified on: 30 Jun 2009 11:20:03
Legitimate Windows Vista® Home Premium, Intel® Pentium® Dual-Core processor E2160, Office Home & Student 2007 Trial, 3GB DDR II (1x 2GB + 1x 1GB), 500GB, DVD-RW Double Layer, ATI Radeon™ HD3450 256MB/1526MB TGM DVI VGA, 9-in-1 card reader, 1Gb LAN, incl. PS/2 Belgium Azerty keyboard & mouse
92.WLM7X.HYP Acer
57k

The Aspire M1640 is a great partner for the computer exploring consumer as it sets a new standard of value and quality. The machine supports a wide range of Intel CPUs and comes with an integrated NVIDIA® GeForce 7050 graphics processor supporting shader model 3.0 to make sure that the user can enjoy home entertainement applications.

Comprehensive performance
The Aspire 1640 is ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Nvidia MCP73VE
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium Dual Core E2160
Processor family
The processor serie to which the processor belongs.
Intel Pentium Dual-Core
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
3072 MB
Internal memory type DDR2 SDRAM
Maximum internal memory 4 GB
Storage media
Compatible memory cards 9-in-1
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
500 GB
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter ATI Radeon HD 3450
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1526 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type
Type of the optical drive
DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
7
Serial ports quantity 1
Parallel ports quantity 1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 180 mm
Depth 441.5 mm
Height
Height of the product
359 mm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
2 offers, from €386.78