IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PCs > Acer 92.6LL9Z.THP

Aspire L3600

Brand: Acer
Product code: 92.6LL9Z.THP
EAN/UPC code: 4718235891015
Product family: Aspire series
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 25 Jun 2008
Info modified on: 03 Jun 2009 10:30:11
Legitimate Windows Vista® Home Premium, Intel® Pentium® Dual-Core processor E2160, 2GB DDR II RAM (2x 1GB SODIMM), 250GB HDD, DVD-RW Double Layer, 1Gb LAN, WiFi 54b/g, FireWire, Intel® GMA3100 max. 358MB TGM DVI VGA, 7.1 Dolby Digital, 5-in-1 card reader, incl. USB US Int. keyboard & optical mouse
92.6LL9Z.THP Acer
140k

131k

The Aspire L3600 provides exciting new home entertainment options for superb value. At just one-tenth the size of a regular desktop, this small PC can easily become the vibrant center of your digital home. The Aspire L3600 optimizes great looks with solid features in an attractive space-saving design without compromise on value or performance. The machine combines an Intel Core 2 Duo CPU, Slot-in ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel G31/ICH7-DH
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium Dual Core E2160
Processor family
The processor serie to which the processor belongs.
Intel Pentium Dual-Core
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM
Internal memory type DDR2 SDRAM
Maximum internal memory 2 GB
Memory layout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Storage media
Compatible memory cards SD/MS/MS Pro/MMC/xD
Card reader integrated
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
250 GB
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter Intel GMA 3100
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
384 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type
Type of the optical drive
DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
DVI port
Networking
Networking features Gigabit Ethernet
Wireless network support IEEE 802.11b/g
Weight & dimensions
Width 250 mm
Depth 200 mm
Height
Height of the product
60 mm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Ultra Small Form Factor
€304.20