Start
> PCs
> Acer 92.6LL9Z.T7P
|
 |
Aspire L3600 |
|
Brand: Acer
Product code: 92.6LL9Z.T7P
EAN/UPC code: 4718235888510
|
Category: PCs
|
|
|
|
|
Release date: 21 Feb 2008
Info modified on: 07 2008 09:19:57
Intel® Pentium® Dual-Core processor E2160, Microsoft® Windows® Vista™ Home Premium (NL/UK), 2GB (2x 1GB SODIMM), 320GB HDD, DVD-RW Multi (slot-in), 1GB LAN & WiFi 54b/g, FireWire, Intel® GMA3100 max. 358MB TGM DVI & VGA, 7.1Dolby Digital, 5-in-1 card reader, incl. US Int. USB keyboard & optical mouse
|
|
|
|
|
|
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs. |
 |
 |
 |
|
|
The Aspire L3600 provides exciting new home entertainment options for superb value. At just one-tenth the size of a regular desktop, this small PC can easily become the vibrant center of your digital home. The Aspire L3600 optimizes great looks with solid features in an attractive space-saving design without compromise on value or performance. The machine combines an Intel Core 2 Duo CPU, Slot-in
...
More>>>
DVD-RW and a large hard drive up to 750GB ensuring to meet the needs of the more discerning user.
Space and power saving The small format of Acer’s uSFF (ultra small form factor) PC leads to significant savings on desktop real estate and power consumption. Compared to traditional desktops, the Aspire L5100 may use up to 47% less power consumption which means less heat generated and so enjoying a far more silent operation. The convertible design also enables users to optimise restricted work areas by having the choice to locate the PC next to or under even under the monitor. Easy manageability Acer’s Empowering Technology, a smart suite of utilities designed to make common tasks and system configuration easy, supports the user perfectly and provides easy manageability. Real quality of life With the Aspire L3600 you will enjoy a relaxing living environment due to a near-silent operation (26 dB — better than industry standards). With the wireless keyboard and mouse and TV Tuner option you can enjoy the full benefits of a Media Center PC.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo E2160
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Pentium Dual-Core
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
2 GB |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 1024 MB
|
| Compatible memory cards |
5-in-1 |
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
320 GB
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
| Graphic adapter |
Intel GMA 3100 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
358 MB
|
| Audio system |
High Definition Audio 7.1 |
|
Optical drive type
|
|
Type of the optical drive
DVD±RW
|
|
|
|
|
|
|
| hard disk drives |
 |
 |
Case-USB218-60 |
HT-18A |
|
 |
 |
Case-USB218-40BL |
HT-18A |
|
 |
 |
CASE-USB218-20BL |
HT-18A |
|
| flat panel displays |
 |
 |
CMV 223D |
22" widescreen LCD monitor |
|
 |
 |
CMV 946A |
19" widescreen LCD monitor |
|
 |
 |
CMV 222H |
22” Multifunctional LCD monitor |
|
 |
 |
112011 |
Business-Class 20" Monitor 2025 S1W |
|
 |
 |
170S7FB/00 |
17" TFT Display, Black |
|
 |
 |
190S8FS/00 |
19" SXGA LCD, Silver |
|
 |
 |
220WS8FS/00 |
22" LCD Widescreen Monitor |
|
 |
 |
112601 |
o.display 3.1_26" Wide DVI-D |
|
| Show all flat panel displays >> | | keyboards & desktops |
 |
 |
KB040US |
Multimedia Keyboard PS/2 Black US |
|
 |
 |
313518 |
Wireless Keyboard & Mouse Belinea o.board US White |
|
 |
 |
967689-0510 |
EasyCall Desktop |
|
 |
 |
IKEY5-EU |
Slim USB keyboard |
|
 |
 |
967670-0510 |
Cordless Desktop® LX710 Laser |
|
| Show all keyboards & desktops >> | | network switches |
 |
 |
3C1670800B-ME |
Office Connect Gigabit Switch 8 |
|
 |
 |
3CR17332-91-ME |
4210 18-Port |
|
 |
 |
3CBLSG24-ME |
Baseline Switch 2924-SFP Plus |
|
| network cards & adapters |
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
20002420 |
FRITZ!WLAN USB Stick N |
|
 |
 |
DWA-547 |
RangeBooster N 650 Draft-11n PCI/Desktop Adapter |
|
 |
 |
DWA-556 |
DWA-556, Wireless N PCIe Desktop Adapter (11n) |
|
| Show all network cards & adapters >> | | video cards |
 |
 |
PV-T88P-YDF4 |
GeForce 8800 GT 512MB DDR3 |
|
 |
 |
PV-T80U-SHD9 |
GeForce 8800 Ultra 768MB DDR3 RoHS Dual DVI XXX |
|
| mice |
 |
 |
931689-0914 |
MX Revolution |
|
 |
 |
ILASER |
USB Laser Mouse |
|
 |
 |
MI005 |
Optical Mouse Neon White, USB + PS/2 |
|
 |
 |
CLLMLASERS |
Lounge'n'Look Laser Mouse |
|
| Show all mice >> | | motherboards |
 |
 |
MB-N680-ILT9 |
nForce 680I LT SLI Intel Socket 775 DDR2 |
|
| antivirus & security software |
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12T08 |
Antivirus + Firewall 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12L08 |
Antivirus 2008, 3-user, 1 Year, NL |
|
 |
 |
KL1125NLBOX |
Kaspersky® Anti-Virus 7.0, CROM, Box, NL |
|
 |
 |
KL1825NLBOX |
Kaspersky® Internet Security 7.0, CDROM, Box, NL |
|
 |
 |
11057341 |
Norton 360 (NL) WinXP/Vista |
|
 |
 |
ETRITM8001BPEM |
Integrated Threat Management r8 in English - 1 User - Product only - 1 Year |
|
 |
 |
ETRAV8001BPEM |
eTrust Avirus r8 NON CD W32 1user |
|
 |
 |
ETRPPCE8001BPEM |
eTrust PestPatrol Corporate Edition r 8in English French Italian German Spanish and Japanese - 1 User - Product only |
|
| Show all antivirus & security software >> | | routers |
 |
 |
F5D8233DF4 |
N Wireless Router |
|
 |
 | | | | |