IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PCs > Acer 91.VKE7T.TLR

Aspire M5100

Brand: Acer
Product code: 91.VKE7T.TLR
EAN/UPC code: 4718235876012
Product family: Aspire M5100
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 11 Jul 2007
Info modified on: 30 Jun 2009 11:20:03
AMD Athlon™ X2 Dual-Core processor 6000+, Microsoft® Windows® Vista™ Home Premium (NL/UK) + Game-Bundel (MS Flight Simulator 10std + Zoo Tycoon 2 + Encarta 2007 std + RalliSport (English)), 2GB DDR II (2x 1GB), 640GB (2x 320GB), DVD-RW Multi Double Layer, ATI Radeon™ HD2600 Pro 256MB/1024MB TGM DDR3 2x DVI HD, 18-in-1 card reader, FireWire, Lan 10/100/1000, WiFi 54b/g, incl. multimedia keyboard & optical mouse
91.VKE7T.TLR Acer
96k

Featuring AMD LIVE!™, the latest platform for modern home theater, the Aspire M 5100 PC centralize control of the user's favorite digital content and deliver it directly to the TV via HDMI™ . This exciting new layout for the digital home, and the latest entertainment PC advancements - like Acer Zone plug-ins , Windows Vista® , and 7.1-channel surround sound - bring digital multimedia to life!

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3000 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Athlon 64 X2 6000+
Processor family
The processor serie to which the processor belongs.
AMD Athlon
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
2000 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM
Internal memory type DDR2 SDRAM
Maximum internal memory 8 GB
Storage media
Compatible memory cards 18-i-1
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
640 GB
Hard disk interface Serial ATA
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter ATI Radeon HD 2600 Pro
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1024 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type
Type of the optical drive
DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
8
Parallel ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
DVI port
S/PDIF out port
Speaker/ headphone/ line-out jack
Networking
Networking features Gigabit Ethernet
Wireless network support IEEE 802.11b/g
Weight & dimensions
Width 183 mm
Depth 455 mm
Height
Height of the product
370 mm
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
183 x 455 x 370 mm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
 

Product comments
lynn_sltr
2008-09-20 00:59:18
whats wrong with the speakers i cant hardly hear them

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box