IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PCs > Acer 91.V5F7N.TYP

Aspire M5100-Quad

Brand: Acer
Product code: 91.V5F7N.TYP
EAN/UPC code: 4718235888558
Product family: Aspire M5100
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 21 Feb 2008
Info modified on: 30 Jun 2009 11:20:03
AMD Phenom™ Quad-Core processor 9500, Microsoft® Windows® Vista™ Home Premium (NL/UK), 4GB (4x 1GB), 500GB HDD, DVD-RW Multi, ATI Radeon™ HD2600 Pro 512MB/1919MB TGM DVI,VGA, 18-in-1 card reader, FireWire, 1GB LAN, incl. US Int. USB multimedia keyboard & optical mouse
91.V5F7N.TYP Acer
96k

AMD Dressed to Kill. The M5100 styling and enhanced ergonomic implimentation combines performance with fantastic looks that would satisfy the most demanding of users. The new dominant black design with its hydraulic front door and front I/O ports that are mounted on top where users can easily connect popular devices at leisure, reflects the latest trend in home computing design. The M5100 also offers ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2200 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Phenom Quad-Core 9500
Processor family
The processor serie to which the processor belongs.
AMD Phenom
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
4096 MB
Internal memory type DDR2 SDRAM
Storage media
Compatible memory cards 18-in-1
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
500 GB
Hard disk interface Serial ATA
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter ATI Radeon HD 2600 Pro
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1919 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type
Type of the optical drive
DVD±RW
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
8
Parallel ports quantity 1
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
DVI port
S/PDIF out port
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 183 mm
Depth 455 mm
Height
Height of the product
370 mm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
€515.05