IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PCs > Acer 91.N1M76.TWP

Aspire M5620-GAMER

Brand: Acer
Product code: 91.N1M76.TWP
EAN/UPC code: 4718235876579
Product family: Aspire M5620
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 12 Sep 2007
Info modified on: 30 Jun 2009 11:20:03
Intel® Core™2 Quad processor 6600, Microsoft® Windows® Vista™ Home Premium (NL/UK), 3GB DDR II (2x 1GB,2x 512MB), 1TB (2x 500GB), DVD-RW Multi Double Layer, NVIDIA® GeForce® 8600GT 256MB/1024MB DDR3 TGM DVI & VGA & HDTV+PhysX processor PCI, 18-in-1 card reader, FireWire, 1GB LAN, incl. wireless keyboard & optical mouse
91.N1M76.TWP Acer
97k

Experience a new level of digital home entertainment with the Aspire M5620 desktop system. Designed with Intel® Viiv™ technology - the new standard in home entertainment - the Aspire M5620 is the ultimate digital home centerpiece. Supporting Intel® Core™2 Quad processor 1 and Intel® G33 chipset , fastest DDR2 memory architecture, and Serial ATA hard disk drives, users can easily multi-task ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2400 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Quad Q6600
Processor family
The processor serie to which the processor belongs.
Intel Core 2 Quad
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1066 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
8 MB
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
3072 MB
Internal memory type DDR2 SDRAM
Maximum internal memory 8 GB
Storage media
Compatible memory cards 18-i-1
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
1000 GB
Hard disk interface Serial ATA
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter nVIDIA GeForce 8600GT
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1024 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type
Type of the optical drive
DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
10
Serial ports quantity 1
Parallel ports quantity 1
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
DVI port
Speaker/ headphone/ line-out jack
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 180 mm
Depth 441.5 mm
Height
Height of the product
367 mm
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
180 x 441.5 x 367 mm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
€940.50  

Product comments
wimpieter
2007-12-16 17:03:17
I have a Intel® Core™2 Quad processor 6600, Microsoft® Windows® Vista™ Home Premium (NL/UK), 3GB DDR II (2x 1GB,2x 512MB), 1TB (2x 500GB), DVD-RW Multi Double Layer, NVIDIA® GeForce® 8600GT 256MB/1024MB DDR3 TGM DVI & VGA & HDTV+PhysX processor PCI, 18-in-1 card reader, FireWire, 1GB LAN, incl. wireless keyboard & optical mouse, and I have a problem with my sound, sometimes it has let's say an delay, this means that sometimes te music hesitates just for a second, don't matter if it is mp3 or not, what can i do? thanks

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box