IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > PCs > Acer 91.J1M7C.TWP

Aspire M5640-PG3

Brand: Acer
Product code: 91.J1M7C.TWP
EAN/UPC code: 4718235886035
Category: PCs 
Release date: 13 Feb 2008
Info modified on: 25 Aug 2008 13:45:09
Legitimate Windows Vista® Home Premium, Intel® Core™2 Quad processor Q6600, 3GB DDR II (2x 1GB + 2x 512MB), 1000GB (2x 500GB), DVD-RW Multi, NVIDIA® GeForce® 8800GT 512MB/1783MB DDR 3 TGM 2x DVI & HD + PhysX processor, 18-in-1 card reader, FireWire, 1GB LAN, incl. US Int. multimedia keyboard & optical mouse
91.J1M7C.TWP Acer

The Aspire M5640 is based on the latest generation of Intel platforms offering a exceptional experience. The new styling and enhanced ergonomic implementation adds a touch of style to your home. Combining very high performance with fantastic looks the M5640 is the perfect companion for the user looking for that extra bit. The new dominant black design with its hydraulic front door and front I/O ports ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2400 MHz
Processor Intel Core 2 Quad Q6600
Processor family Intel Core 2 Quad
Processor front side bus 1066 MHz
L2 cache 8 MB
Memory
Internal memory 3072 MB
Internal memory type DDR2 SDRAM
Storage media
Compatible memory cards 18-i-1
Disk drive
Hard disk drive capacity 1000 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter nVIDIA GeForce 8800 GT
Maximum graphic adapter memory 1783 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type DVD±RW
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity 8
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Line out
Ethernet LAN (RJ-45) ports quantity 1
DVI port
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 180 mm
Depth 441.5 mm
Height 367 mm
Technical details
Chassis type Tower
35 offers, from €670.00