IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > network cards & adapters > 3com 3CRUSB10075

OfficeConnect Wireless 54Mbps 11g Compact USB Adapter

Brand: 3com
Product code: 3CRUSB10075
EAN/UPC code: 662705485386, 0662705485386
Category: network cards & adapters 
Release date: 15 Jul 2005
Info modified on: 04 Sep 2008 16:50:25
Warranty: Hardware repair/replacement for 3 years
 PDF specs

OfficeConnect Wireless 54Mbps 11g Compact USB Adapter
3CRUSB10075 3com
4k

High-Speed 54Mbps Wireless Connections for Desktops and Notebooks
For simple, reliable, high-speed wireless connections for both desktop and notebook users, choose the 3Com® OfficeConnect® Wireless 54 Mbps 11g Compact USB Adapter. Users can access network resources, the Internet, and e-mail at speeds up to 54 Mbps—ideal for multimedia or other high-bandwidth applications. The USB adapter ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Supported data transfer rates 11g: 54, 48, 36, 24, 18, 12, 9, 6 Mbps; 11b: 11, 5.5, 2, 1 Mbps
Bandwidth 2.4-2.4835 GHz
Connectivity
Connectivity technology Wireless
Interface type USB
Interface USB 2.0
I/O ports USB
Networking
Modulation DSSS/CCK, OFDM; DSSS/CCK
Wireless LAN features
Indoors max range 100 m
Open space max range 400 m
Channels quantity 1-13
Antenna type PCB
Security
Security algorithm supported WPA TKIP, 128/192/256-bi AES, 64/128/256-bit WEP, 802.1X server authentication
Management features
LED indicators Link, Activity
Technical details
Internal
Energy management
USB powered
Weight & dimensions
Weight 25 g
Dimensions W x D x H 80x30x13 mm
System requirements
Minimum system requirements - USB
- Windows 98/ME/XP/2000/NT 4.0

54 Mbps:
- USB 2.0
Compatible operating systems Windows ME, 2000, 98SE, Windows XP
Mac compatibility
Environmental conditions
Operating humidity range 5-90 %
Operating temperature range (T-T) 0 - 45 °C
Certificates
Certification EMC : FCC Part 15 Subpart C: 15.247, 15.207, CE, EN301 489-1/-17 (EN55022 and EN55024), EN 300 328 -1/-2, C-Tick Canada, ICES-003, RSS210
Safety : EN60950-1: 2001, UL60950, R&TTE Art6.4, Taiwan DGT
65 offers, from 26.06