IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > PCs > Acer PS.E26C6.B01

Extensa E261

Mærke: Acer
Produktkode: PS.E26C6.B01
EAN/UPC-kode: 4718235933364
Product family: Extensa E261
Kategori: PCs 
På markedet siden: 19 Jun 2008
Info modified on: 30 Jun 2009 11:20:03
PS.E26C6.B01 Acer
19k

Specs
Alternativer
Options
Processor
CPU clock speed 2000 MHz
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
SiS672 / SiS968
CPU Intel Celeron 440
Processor familie Intel Celeron
Processor front side bus 800 MHz
2nd level cache 0.512 MB
Hukommelse
Intern hukommelse 1024 MB
Intern hukommelse, teknologi DDR2 SDRAM
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 512 MB
Lager medie
Card reader integrated
Disk drev
Intern harddisk 80 GB
Hard disk interface Serial ATA II
Hard disk rotation speed 7200 RPM
Video
graphics accelerator SiS Mirage 3
Audio
Lydsystem Realtek ALC888S
Optisk drev
Optisk drevtype
Type of the optical drive
DVD-ROM
Display
Skærm inkluderet
Operativ system/software
Operating System tilbudt Windows XP Professional
Tilslutning
USB 2.0 ports antal 6
Serielle kommunikationsporte 1
Parallel ports quantity 1
PS/2 mouse port 2
VGA (D-Sub) porte antal 1
Mikrofon, line-in jack
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack 1
Netværk
Netværk features Gigabit Ethernet
Vægt & dimensioner
Bredde 183 mm
Dybde 455 mm
Højde
Height of the product, expressed in centimeters
367 mm
Strømstyring
Strømforsyning 250 W
Tekniske detaljer
Kabinettype
List of types of chassis available and their expandability if applicable
Tower
2 priser, fra €239.08  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box