IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.TK20Z.928

TravelMate 5720-4A2G16Mi

Mærke: Acer
Produktkode: LX.TK20Z.928
EAN/UPC-kode: 0884483224319
Product family: TravelMate 5720
Kategori: notebooks/laptops 
På markedet siden: 25 Sep 2008
Info modified on: 30 Jun 2009 11:20:03
LX.TK20Z.928 Acer
258k

202k
216k

Specs
Alternativer
Options
Processor
CPU clock speed 1600 MHz
Processor familie Intel Core 2 Duo
CPU Intel Core 2 Duo T5470
Processor front side bus 800 MHz
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
Mobile Intel PM965 Express
2nd level cache 2 MB
Disk drev
Intern harddisk 160 GB
Hard disk interface SATA
Hard disk rotation speed 5400 RPM
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Glossy display
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Antal af farver 16.7 M
Hukommelse
Intern hukommelse 2048 MB
Intern hukommelse, teknologi DDR2 SDRAM
Maximum intern hukommelse 4 GB
Lager medie
Kompatible memory cards SD/MMC/MS/MS Pro/xD
Card reader integrated
Video
graphics accelerator Intel GMA X3100
Maksimum hukommelse grafikkort 256 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW DL
Audio
Mikrofon
Lydsystem High Definition Audio
Numre af indbyggede højtalere 2
Kamera
Kamera inkluderet
Kameraopløsning i alt (megapixel) 0.3 MP
Netværk
Internt modem
Bluetooth
Bluetooth version 2.0+EDR
Netværk features Gigabit Ethernet
Wake-on-Ring ready
Trådløs Teknologi IEEE 802.11a/b/g
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Operativ system/software
Operating System tilbudt Windows Vista Business Edition
Operativ system/software
Ahead Nero Suite 6 Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer Crystal Eye, Acer GridVista™, Acer Launch Manager, Adobe Reader™, Cyberlink PowerDVD®, NTI® CD Maker™ / NTI® Shadow™
Strømstyring
Batteri teknologi Lithium-Ion
Numre af batteri celle 6 stykker
Tilslutning
ExpressCard slot
VGA (D-Sub) porte antal 1
Ethernet LAN (RJ-45) ports antal 1
IEEE 1394 1
Udgangsstik til TV S-Video
USB 2.0 ports antal 4
Modem (RJ-11) ports 1
højtaler/ hovedtelefoner/ line-out jack 1
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrarød data port
CardBus PCMCIA slots antal 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Sikkerhed
Kensington cable lock slot Kensington
BIOS password
Vægt & dimensioner
Vægt 2880 g
Dybde 267 mm
Bredde 360 mm
Height (front) 30.3 mm
Height (rear) 43 mm
Tekniske detaljer
Type PC
Beskrivelse Touchpad
8 priser, fra €385.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box