IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.TA805.127

TM 4101WLMi_4, Centrino 1.6GHz Dothan 725, XPH SP2, 15.4"TFT WXGA, 512MB DDR II RAM, 60GB, Double Layer DVD+/-, 802.11g, 64MB shared

Mærke: Acer
Produktkode: LX.TA805.127
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 11 Aug 2005
Info modified on: 30 Jun 2009 11:20:03
LX.TA805.127 Acer
17k

Specs
Alternativer
Options
Processor
CPU clock speed 1600 MHz
Processor familie Intel Pentium Mobile
CPU Intel Pentium M 725 Dothan
Processor front side bus 400 MHz
Producent processor Intel
Disk drev
Intern harddisk 60 GB
Hard disk type ATA/100
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Hukommelse
Intern hukommelse 512 MB
Intern hukommelse, teknologi DDR II RAM
Video
graphics accelerator Intel GMA 900
Maksimum hukommelse grafikkort 64 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD Double Layer
Audio
Mikrofon
Lydsystem MS-Sound
Numre af indbyggede højtalere 2
Netværk
Internt modem
Netværk features Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Wake-on-Ring ready
Modem hastighed 56 Kbit/s
Modem 56K V.92
Wake-on-LAN klar
Operativ system/software
Ahead Nero Suite 6 -Norton AntiVirus™ (90 days trial)
-Adobe Acrobat® Reader™
-Cyberlink PowerDVD®
-NTI® CD Maker™
-Acer Launch Manager
-Acer eManager
-Acer System Recovery CD
-Acer GridVista (on 15.4" Widescreen models only)
Godkendelser
Godkendelser -DMI 2.0
-ACPI
-Mobile PC2001
-CCX
-Wi-Fi®
Strømstyring
Batteri teknologi Lithium-Ion
Batteri levetid 4 h
Tilslutning
Infrarød data port
USB 2.0 ports antal 3
IEEE 1394 1
Modem (RJ-11) ports
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV S-Video
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP Home Edition
Sikkerhed
Sikkerheds features -Slot for Kensington lock
-BIOS user and supervisor passwords
Vægt & dimensioner
Vægt 2950 g
Dimensioner (W x H xD) 364 x 279 x 39 mm
Tekniske detaljer
Beskrivelse touchpad
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box