This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this ICEcat data-sheet since
05 Jul 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users.
Actual internal (L1) cache memory, expressed in bytes
128 MB
Disk drev
Intern harddisk
40 GB
Hard disk rotation speed
4200 RPM
Hard disk type
ATA 100
Display
Skærmdiagonal
15.4 "
Skærm
WXGA TFT LCD
Typisk contrast ratio
750:1
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Hukommelse
Intern hukommelse
512 MB
Video
graphics accelerator
ATI Mobility Radeon 9000 IGP
Maksimum hukommelse grafikkort
64 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD/CD-RW Combo
CD skrive hastighed
24 x
CD læse hastighed
24 x
CD rewrite hastighed
10 x
DVD læse hastighed
8 x
Audio
Lydsystem
SoundBlaster-Pro & MS DirectSound-compatible
Numre af indbyggede højtalere
2
Netværk
Internt modem
Netværk features
Ethernet/Fast Ethernet
Modem hastighed
56 Kbit/s
Operativ system/software
Ahead Nero Suite 6
Norton AntiVirus, CyberLink PowerDVD, Adobe Reader, Acer Launch Manager, Acer Notebook Manager, NTI CD Maker, Disc-to-disc recovery (uses 2GB of HD-space)
Strømstyring
Batteri teknologi
Lithium-Ion
Batteritype
Description of battery supplied with the product
8 Cell Lithium-Ion
Batteri levetid
1.5 h
Tilslutning
Interface porte
4x USB 2.0 1x Infrared (FIR) 1x VGA for external monitor 1x 32bit type II PCMIA CardBus slot 1x RJ-11 jack 1x RJ-45 jack 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter, USB, RJ-11, RJ-45, FIR
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP Home Edition
Sikkerhed
Sikkerheds features
Kensington lock slot
Vægt & dimensioner
Vægt
3400 g
Dimensioner (W x H xD)
365 x 289 x 46 mm
Bredde
365 mm
Dybde
289 mm
Tekniske detaljer
Formfaktor
Description of characteristics, and/or size of the product, included by type.