IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.AX80X.269

Aspire 5105WLMi

Mærke: Acer
Produktkode: LX.AX80X.269
EAN/UPC-kode: 0099802973698
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 14 Sep 2007
Info modified on: 30 Jun 2009 11:20:03
LX.AX80X.269 Acer
99k

80k
80k

Specs
Alternativer
Options
Processor
CPU clock speed 2000 MHz
Processor familie AMD Turion 64 X2 Mobile
CPU AMD Turion 64 X2 TL-60
Disk drev
Intern harddisk 160 GB
Hard disk rotation speed 5400 RPM
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmrespons stiger/falder 16 ms
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Antal af farver 16.7 M
Hukommelse
Intern hukommelse 2048 MB
Hukommelsessokler
Number and type of memory expansion slots, including connector and memory module descriptions
so-DIMM
Intern hukommelse, teknologi DDR2 SDRAM
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Maximum intern hukommelse 4 GB
Lager medie
Kompatible memory cards SD/MMC/MS/MS Pro/xD
Video
graphics accelerator ATI Mobility Radeon X1300 HM
Maksimum hukommelse grafikkort 896 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW DL
Audio
Mikrofon
Lydsystem High Definition Audio
Numre af indbyggede højtalere 2
Tastatur
Funktions taster 12
taster 88 / 89
Kamera
Kamera inkluderet
Kameraopløsning i alt (megapixel) 0.3 MP
Netværk
Internt modem
Bluetooth
Netværk features Gigabit Ethernet
Wake-on-Ring ready
Trådløs Teknologi IEEE 802.11b/g
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Wireless LAN dataoverførselshastighed (max) 54 Mbit/s
Operativ system/software
Operating System tilbudt Windows Vista Home Premium Edition
Operativ system/software
Ahead Nero Suite 6 Acer Empowering Technology (Acer ePower / ePresentation / eLock / eRecovery / eSettings / ePerformance Management), Acer Grid Vista, Acer Launch Manager, Acer Arcade, Adobe® Reader®, NTI CD Maker™, CyberLink® PowerProducer®
Strømstyring
Batteri teknologi Lithium-Ion
Batteri levetid 2.5 h
Numre af batteri celle 6 stykker
Tilslutning
ExpressCard slot
VGA (D-Sub) porte antal 1
Ethernet LAN (RJ-45) ports antal 1
Udgangsstik til TV
USB 2.0 ports antal 3
Modem (RJ-11) ports 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrarød data port
CardBus PCMCIA slots antal 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Sikkerhed
Kensington cable lock slot Kensington
BIOS password
Vægt & dimensioner
Vægt 2820 g
Dimensioner (W x H xD) 358 x 269 x 34 mm
Dybde 269 mm
Højde
Height of the product, expressed in centimeters
34 mm
Bredde 358 mm
Tekniske detaljer
Beskrivelse Touchpad
€536.05  

Product comments
lkappelborg
2008-01-21 17:55:33
The battery is only functioning for 1 hour and I can not find the model nr. for a new battery. The labtop is Acer aspire 5105WLMI? Where can I buy a new and what is the no of it? Best regards L.Kappelborg

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box