IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.ATD0J.017

Aspire 5672WLMib_2048

Mærke: Acer
Produktkode: LX.ATD0J.017
EAN/UPC-kode: 0099802739751
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 19 Aug 2006
Info modified on: 30 Jun 2009 11:20:03
LX.ATD0J.017 Acer
23k

202k
193k
203k

Specs
Alternativer
Options
Processor
CPU clock speed 1660 MHz
Processor familie Intel Core Duo
CPU Intel Core Duo T2300
Processor front side bus 667 MHz
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
Intel 945PM Express
2nd level cache 2 MB
Disk drev
Intern harddisk 120 GB
Hard disk interface SATA
Hard disk rotation speed 5400 RPM
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmrespons stiger/falder 16 ms
Antal af farver 16.7 M
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Hukommelse
Intern hukommelse 2048 MB
Intern hukommelse, teknologi DDR II RAM
Maximum intern hukommelse 2 GB
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Lager medie
Kompatible memory cards SD/MMC/MS/MS Pro/xD
Video
graphics accelerator ATI Mobility Radeon X1600
Maksimum hukommelse grafikkort 128 MB
Optisk drev
Optisk drevtype
Type of the optical drive
Super Multi DVD-RW DL (slot)
Audio
Mikrofon
Lydsystem Sound Blaster Pro & MS Sound compatible
Numre af indbyggede højtalere 2
Tastatur
taster 88 / 89
Kamera
Kamera inkluderet
Kameraopløsning i alt (megapixel) 1.3 MP
Netværk
Internt modem
Bluetooth
Netværk features Ethernet/Fast Ethernet/Gigabit Ethernet
Wake-on-Ring ready
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Wireless LAN dataoverførselshastighed (max) 54 Mbit/s
Network Support IEEE 802.11a/b/g, Bluetooth
Operativ system/software
Operating System tilbudt Windows XP Media Center Edition 2005
Operativ system/software
Ahead Nero Suite 6 Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), AcerGridVista, Acer Launch manager, Acer Arcade, Norton AntiVirus™, Adobe Acrobat® Reader™, CyberLink® PowerDVD™, NTI® CD Maker™
Strømstyring
Batteri teknologi Lithium-Ion
Numre af batteri celle 8 stykker
Batteri levetid 3.5 h
Tilslutning
Infrarød data port
USB 2.0 ports antal 4
IEEE 1394 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV S-Video
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Interface porte 1 x ExpressCard™/34
Sikkerhed
Kensington cable lock slot Kensington
Vægt & dimensioner
Vægt 2950 g
Dimensioner (W x H xD) 364 x 275 x 36 mm
Højde
Height of the product, expressed in centimeters
36 mm
Bredde 364 mm
Dybde 275 mm
Tekniske detaljer
Formfaktor
Description of characteristics, and/or size of the product, included by type.
Notebook
Beskrivelse Touchpad
 

Product comments
Milo
2006-11-27 21:00:03
Is het mogelijk om voor de express upgrade Windows Vista in aanmerking te komen voor deze (Aspire 5672WLMib_2048) Acer laptop? m.vr.gr. Milo.

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box