IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.AQ40X.093

Aspire 5930G-734G32MN

Mærke: Acer
Produktkode: LX.AQ40X.093
EAN/UPC-kode: 0884483096787, 4712842098621
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 23 Jul 2008
Info modified on: 30 Jun 2009 11:20:03
LX.AQ40X.093 Acer
188k

206k

Specs
Alternativer
Options
Processor
CPU clock speed 2000 MHz
Processor familie Intel Core 2 Duo
CPU Intel Core 2 Duo T7350
Processor front side bus 1066 MHz
2nd level cache 3 MB
Disk drev
Intern harddisk 320 GB
Hard disk interface SATA
Hard disk rotation speed 5400 RPM
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmrespons stiger/falder 8 ms
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
220 cd/m²
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Antal af farver 16.7 M
Billedformat 16:10
Hukommelse
Intern hukommelse 4096 MB
Hukommelsessokler
Number and type of memory expansion slots, including connector and memory module descriptions
2 SODIMM
Intern hukommelse, teknologi DDR2 SDRAM
Maximum intern hukommelse 4 GB
Lager medie
Kompatible memory cards SD/MMC/MS/MS Pro/xD
Card reader integrated
Video
graphics accelerator NVIDIA GeForce 9600M-GT
Maksimum hukommelse grafikkort 1280 MB
Dedicated video memory 512 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW DL
Audio
Lydsystem High Definition Audio
Indbygget subwoofer
Numre af indbyggede højtalere 1
Kamera
Kamera inkluderet
Kameraopløsning i alt (megapixel) 1.0 MP
Netværk
Internt modem
Bluetooth
Netværk features Gigabit Ethernet
Wake-on-Ring ready
Trådløs Teknologi IEEE 802.11a/b/g/n
Netværk
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Operativ system/software
Operating System tilbudt Windows Vista Home Premium Edition
Strømstyring
Batteri teknologi Lithium-Ion
Numre af batteri celle 6 stykker
Tilslutning
ExpressCard slot
VGA (D-Sub) porte antal 1
Ethernet LAN (RJ-45) ports antal 1
Udgangsstik til TV
USB 2.0 ports antal 4
Modem (RJ-11) ports 1
højtaler/ hovedtelefoner/ line-out jack 1
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrarød data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
HDMI ports quantity 1
External SATA ports quantity 1
Sikkerhed
Kensington cable lock slot Kensington
BIOS password
Vægt & dimensioner
Vægt 3000 g
Dybde 274 mm
Bredde 366 mm
Height (front) 30 mm
Height (rear) 43 mm
Tekniske detaljer
Type PC
Beskrivelse Touchpad
2 priser, fra €665.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box