IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.ALN0X.148

Aspire 7720 G-602G32MN

Mærke: Acer
Produktkode: LX.ALN0X.148
EAN/UPC-kode: 0099802253257
Product family: Aspire 7720
Kategori: notebooks/laptops 
På markedet siden: 06 Okt 2007
Info modified on: 30 Jun 2009 11:20:03
LX.ALN0X.148 Acer
211k

211k
206k

Specs
Alternativer
Options
Processor
CPU clock speed 2200 MHz
Processor familie Intel Core 2 Duo
CPU Intel Core 2 Duo T7500
Processor front side bus 800 MHz
2nd level cache 4 MB
Disk drev
Intern harddisk 320 GB
Hard disk interface SATA
Hard disk rotation speed 5400 RPM
Display
Skærmdiagonal 17 "
Skærm WXGA+ TFT LCD
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
200 cd/m²
Skærmopløsning
Resolution of the display for the system
1440 x 900 Pixels
Hukommelse
Intern hukommelse 2048 MB
Hukommelsessokler
Number and type of memory expansion slots, including connector and memory module descriptions
so-DIMM
Intern hukommelse, teknologi DDR2 SDRAM
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Maximum intern hukommelse 2 GB
Lager medie
Kompatible memory cards SD/MMC/MS/MS Pro/xD
Video
graphics accelerator NVIDIA GeForce 8400M GS
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW DL
Audio
Mikrofon
Lydsystem High Definition Audio
Numre af indbyggede højtalere 2
Tastatur
Funktions taster 12
taster 105 / 106
Kamera
Kamera inkluderet
Kameraopløsning i alt (megapixel) 0.3 MP
Netværk
Internt modem
Bluetooth
Bluetooth version 2.0+EDR
Netværk features Gigabit Ethernet
Wake-on-Ring ready
Trådløs Teknologi IEEE 802.11a/b/g/n
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Wireless LAN dataoverførselshastighed (max) 300 Mbit/s
Operativ system/software
Operating System tilbudt Windows Vista Home Premium Edition
Operativ system/software
Ahead Nero Suite 6 Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management)Management), Acer Arcade™ Deluxe featuring DV Wizard, VideoMagician, DVDivine, Acer HomeMedia, Acer GridVista™, Acer Launch Manager, Adobe® Reader®, CyberLink® Power Producer, NTI CD Maker™, Acer GameZone
Strømstyring
Batteri teknologi Lithium-Ion
Batteri levetid 2.5 h
Numre af batteri celle 6 stykker
Tilslutning
ExpressCard slot
VGA (D-Sub) porte antal 1
Ethernet LAN (RJ-45) ports antal 1
IEEE 1394 1
Udgangsstik til TV S-Video
USB 2.0 ports antal 4
Modem (RJ-11) ports 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrarød data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Sikkerhed
Kensington cable lock slot Kensington
BIOS password
Vægt & dimensioner
Vægt 3360 g
Dimensioner (W x H xD) 404 x 298 x 43 mm
Dybde 298 mm
Højde
Height of the product, expressed in centimeters
43 mm
Bredde 404 mm
Tekniske detaljer
Beskrivelse Touchpad
3 priser, fra €667.99  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box