IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.AF705.117

Aspire 3692WLMi

Mærke: Acer
Produktkode: LX.AF705.117
EAN/UPC-kode: 0099802805418
Product family: Aspire 3690
Kategori: notebooks/laptops 
På markedet siden: 10 Nov 2006
Info modified on: 30 Jun 2009 11:20:03
LX.AF705.117 Acer
12k

Specs
Alternativer
Options
Processor
CPU clock speed 1600 MHz
Processor familie Intel Celeron Mobile
CPU Intel Celeron M 420
Processor front side bus 533 MHz
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
Mobile Intel 940GML Express
2nd level cache 1 MB
Disk drev
Intern harddisk 80 GB
Hard disk interface SATA
Hard disk rotation speed 5400 RPM
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmrespons stiger/falder 16 ms
Antal af farver 16.7 M
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Hukommelse
Intern hukommelse 512 MB
Hukommelsessokler
Number and type of memory expansion slots, including connector and memory module descriptions
so-DIMM
Intern hukommelse, teknologi DDR II RAM
Maximum intern hukommelse 2 GB
Hukommelseslayout
Describe how memory is plugged on the motherboard
1 x 512 MB
Lager medie
Kompatible memory cards SD/MMC/MS/MS Pro/xD
Video
graphics accelerator Intel GMA 950
Maksimum hukommelse grafikkort 128 MB
Optisk drev
Optisk drevtype
Type of the optical drive
Super Multi DVD-RW DL
Audio
Mikrofon
Lydsystem Intel High Definition Audio
Numre af indbyggede højtalere 2
Tastatur
Funktions taster 12
taster 88 / 89
Kamera
Kamera inkluderet
Kameraopløsning i alt (megapixel) 0.3 MP
Netværk
Internt modem
Bluetooth
Netværk features Ethernet/Fast Ethernet
Wake-on-Ring ready
Trådløs Teknologi IEEE 802.11b/g
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Wireless LAN dataoverførselshastighed (max) 54 Mbit/s
Operativ system/software
Operating System tilbudt Windows XP Home Edition
Operativ system/software
Ahead Nero Suite 6 Acer Empowering Technology (Acer ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch Manager, Aspire Arcade, Norton AntiVirus™ (trial version), Adobe® Reader®, CyberLink PowerProducer™, NTI CD-Maker™
Strømstyring
Batteri teknologi Lithium-Ion
Numre af batteri celle 6 stykker
Batteri levetid 2.5 h
Tilslutning
Infrarød data port
USB 2.0 ports antal 3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Sikkerhed
Kensington cable lock slot Kensington
Vægt & dimensioner
Vægt 2770 g
Dimensioner (W x H xD) 358 x 265 x 36 mm
Højde
Height of the product, expressed in centimeters
36 mm
Bredde 358 mm
Dybde 265 mm
Tekniske detaljer
Formfaktor
Description of characteristics, and/or size of the product, included by type.
Notebook
Beskrivelse Touchpad
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box