IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.ADX05.187

Aspire 5043WLMi

Mærke: Acer
Produktkode: LX.ADX05.187
EAN/UPC-kode: 0099802707743
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 28 Jul 2006
Info modified on: 30 Jun 2009 11:20:03
LX.ADX05.187 Acer
16k

130k
142k
148k

Specs
Alternativer
Options
Processor
CPU clock speed 1800 MHz
Processor familie AMD Turion Mobile
CPU AMD Turion 64 ML-32
Processor front side bus 400 MHz
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
ATI Radeon Xpress 200M
2nd level cache 0.512 MB
Disk drev
Intern harddisk 80 GB
Hard disk rotation speed 4200 RPM
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Hukommelse
Intern hukommelse 1024 MB
Intern hukommelse, teknologi DDR RAM
Maximum intern hukommelse 2 GB
Video
graphics accelerator ATI Radeon Xpress 200M
Maksimum hukommelse grafikkort 128 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW DL
Audio
Mikrofon
Lydsystem Sound Blaster Pro & MS Sound compatible
Numre af indbyggede højtalere 2
Kamera
Kamera inkluderet
Netværk
Internt modem
Bluetooth
Netværk features Ethernet/Fast Ethernet/Gigabit Ethernet
Wake-on-Ring ready
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Wireless LAN dataoverførselshastighed (max) 54 Mbit/s
Netværk
Network Support IEEE 802.11b/g
Operativ system/software
Operating System tilbudt Windows XP Home Edition
Strømstyring
Batteri teknologi Lithium-Ion
Numre af batteri celle 6 stykker
Tilslutning
Infrarød data port
USB 2.0 ports antal 4
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Sikkerhed
Kensington cable lock slot Kensington
Vægt & dimensioner
Vægt 3100 g
Dimensioner (W x H xD) 364 x 279 x 30 mm
Højde
Height of the product, expressed in centimeters
30 mm
Bredde 364 mm
Dybde 279 mm
Tekniske detaljer
Formfaktor
Description of characteristics, and/or size of the product, included by type.
Notebook
Beskrivelse Touchpad
 

Product comments
support
2006-12-06 12:32:58
The deliverytime of this product will be 1-3 working days, after placing and confirming the order. The software can be installed in English and Dutch.
paolo_bertelli
2006-12-05 11:12:37
two questions: how many days to have it delivered in scheveningen (den haag)???Can I have it with english or italian software???

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box