IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.ABW05.004

Aspire 5652WLMib_256

Mærke: Acer
Produktkode: LX.ABW05.004
EAN/UPC-kode: 0099802550059, 4718235576813
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 17 Feb 2006
Info modified on: 30 Jun 2009 11:20:03
LX.ABW05.004 Acer
26k

Specs
Alternativer
Options
Processor
CPU clock speed 1660 MHz
Processor familie Intel Core Duo
CPU Intel Core Duo T2300
Processor front side bus 667 MHz
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
Intel 945PM Express
Disk drev
Intern harddisk 100 GB
Hard disk interface SATA
Hard disk rotation speed 5400 RPM
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Hukommelse
Intern hukommelse 2048 MB
Intern hukommelse, teknologi DDR II RAM
Maximum intern hukommelse 4 GB
Lager medie
Kompatible memory cards SD/MMC/MS/MS Pro/xD
Video
graphics accelerator NVIDIA GeForce Go 7600
Maksimum hukommelse grafikkort 256 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD Super Multi DL
Audio
Mikrofon
Lydsystem SoundBlaster-Pro & MS DirectSound-compatible
Numre af indbyggede højtalere 2
Kamera
Kamera inkluderet
Netværk
Internt modem
Netværk features Ethernet/Fast Ethernet/Gigabit Ethernet
Wake-on-Ring ready
Trådløs Teknologi IEEE 802.11a/IEEE 802.11b/IEE 802.11g/Bluetooth
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Operativ system/software
Operating System tilbudt Windows XP Home Edition
Operativ system/software
Ahead Nero Suite 6 Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), AcerGridVista, Acer Launch manager, Acer Arcade, Norton AntiVirus™, Adobe Acrobat® Reader™, CyberLink® Power Producer, NTI® CD Maker
Strømstyring
Batteri teknologi Lithium-Ion
Numre af batteri celle 8 stykker
Tilslutning
Infrarød data port
USB 2.0 ports antal 4
IEEE 1394 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV S-Video
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Interface porte 1 x ExpressCard/34
Sikkerhed
Kensington cable lock slot Kensington
Vægt & dimensioner
Vægt 2920 g
Dimensioner (W x H xD) 358 x 265 x 36 mm
Tekniske detaljer
Formfaktor
Description of characteristics, and/or size of the product, included by type.
Notebook
Beskrivelse Touchpad
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box