IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.A6605.083

Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4", 1024MB, 100GB

Mærke: Acer
Produktkode: LX.A6605.083
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 04 Aug 2005
Info modified on: 30 Jun 2009 11:20:03
LX.A6605.083 Acer
10k

Specs
Alternativer
Options
Processor
CPU clock speed 1700 MHz
Processor familie Intel Pentium Mobile
CPU Intel Pentium M
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
Intel® 915PM Express
Disk drev
Intern harddisk 100 GB
Hard disk interface Ultra-ATA/100
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Hukommelse
Intern hukommelse 1024 MB
Intern hukommelse, teknologi DDRII 533
Lager medie
Kompatible memory cards SD/MMC/MS/MS Pro
Video
graphics accelerator ATI® MOBILITY™ RADEON™ X700
Maksimum hukommelse grafikkort 128 MB
Optisk drev
Optisk drevtype
Type of the optical drive
Double Layer DVD+/-RW
Audio
Numre af indbyggede højtalere 2
Tastatur
Tastatur type 88-/89-key
Numre af cursor taster 4
Funktions taster 12
Type of Easy Keys 4
Windows taster 2
Netværk
Internt modem
Netværk features 10/100/1000Mbps Fast Ethernet & Integrated Intel® PRO/Wireless 2200BG
Wake-on-Ring ready
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Operativ system/software
Operating System tilbudt Windows XP Home Edition
Operativ system/software
Ahead Nero Suite 6 Acer Arcade
Norton AntiVirus™
Adobe Acrobat® Reader™
Cyberlink PowerDVD®
NTI® CD Maker™
Acer eManager (including ePresentation, eSetting,
ePowerManagement and eRecovery)
AcerGridVista
Acer Launch manager
Acer System Recovery CD
Godkendelser
Godkendelser DMI 2.0
ACPI
Mobile PC2001
Wi-Fi®
CCX3
Strømstyring
Batteri teknologi Lithium-Ion
Batteri levetid 3.5 h
Tilslutning
Infrarød data port
USB 2.0 ports antal 3
IEEE 1394 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV S-Video
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Sikkerhed
Sikkerheds features Slot for Kensington lock
BIOS, user & supervisor passwords
Vægt & dimensioner
Vægt 2950 g
Dimensioner (W x H xD) 364 x 279 x 38.9 mm
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box