IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.A5505.B97

Aspire 3005WLMi

Mærke: Acer
Produktkode: LX.A5505.B97
EAN/UPC-kode: 0099802546397, 4718235573157
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 17 Feb 2006
Info modified on: 30 Jun 2009 11:20:03
LX.A5505.B97 Acer
10k

Specs
Alternativer
Options
Processor
CPU clock speed 2000 MHz
Processor familie AMD Sempron Mobile
CPU AMD Sempron 3300+
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
SiS M760GX
Disk drev
Intern harddisk 80 GB
Hard disk interface Ultra-ATA/100
Hard disk rotation speed 4200 RPM
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Hukommelse
Intern hukommelse 1024 MB
Intern hukommelse, teknologi DDR333
Video
graphics accelerator SiS M760GX
Maksimum hukommelse grafikkort 128 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW DL
Audio
Lydsystem MS-Sound compatible
Kamera
Kamera inkluderet
Netværk
Internt modem
Netværk features Ethernet/Fast Ethernet
Wake-on-Ring ready
Trådløs Teknologi IEEE 802.11b/IEEE 802.11g
Modem hastighed 56 Kbit/s
Wake-on-LAN klar
Operativ system/software
Operating System tilbudt Windows XP Home Edition
Strømstyring
Batteri teknologi Lithium-Ion
Numre af batteri celle 4 stykker
Strømstyring
Batteri levetid 1.5 h
Tilslutning
Infrarød data port
USB 2.0 ports antal 3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Sikkerhed
Kensington cable lock slot Kensington
Vægt & dimensioner
Vægt 2760 g
Dimensioner (W x H xD) 364 x 279 x 39 mm
Tekniske detaljer
Formfaktor
Description of characteristics, and/or size of the product, included by type.
Notebook
Beskrivelse Touchpad
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box