IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.A5505.231

Aspire 3002WLMi

Mærke: Acer
Produktkode: LX.A5505.231
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 07 Jul 2005
Info modified on: 30 Jun 2009 11:20:03
LX.A5505.231 Acer
10k

Specs
Alternativer
Options
Processor
CPU clock speed 1600 MHz
Processor familie AMD Sempron
CPU AMD Sempron XP 2800+
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
SiS M760GX
Disk drev
Intern harddisk 40 GB
Hard disk interface Ultra-ATA/100
Display
Skærmdiagonal 15.4 "
Skærm TFT
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Typisk contrast ratio 750:1
Hukommelse
Intern hukommelse 256 MB
Intern hukommelse, teknologi DDR333
Video
graphics accelerator SiS M760GX 3D AGP
Maksimum hukommelse grafikkort 64 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD Double Layer
Audio
Mikrofon
Numre af indbyggede højtalere 2
Tastatur
Funktions taster 12
Type of Easy Keys 4
Windows taster 2
taster 88-/89
Netværk
Internt modem
Netværk features Wired & wireless Lan, Ethernet/Fast Ethernet
Wake-on-Ring ready
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Operativ system/software
Ahead Nero Suite 6 Acer eManager (including ePresentation, eSetting, ePowerManagement and eRecovery)
Acer Grid Vista
Acer Launch Manager
Acer System Recovery CD
Acer Arcade
Norton AntiVirus™ (90 days trial)
Adobe® Reader®
NTI CD-Maker™
Godkendelser
Godkendelser ACPI 1.0b
Mobile PC 2001
DMI 2.0
Wi-Fi®
Cisco Compatible Extensions (CCX)
Strømstyring
Batteri teknologi Lithium-Ion
Batteritype
Description of battery supplied with the product
4-cell
Batteri levetid 1.5 h
Tilslutning
Infrarød data port
USB 2.0 ports antal 3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP Home Edition
Vægt & dimensioner
Vægt 2760 g
Dimensioner (W x H xD) 364 x 279 x 33.9 mm
Tekniske detaljer
Beskrivelse Touchpad with buttons and 4-way integrated scroll keys
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box