IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.A5105.179

Aspire 5002WLMi_100

Mærke: Acer
Produktkode: LX.A5105.179
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 13 Okt 2005
Info modified on: 30 Jun 2009 11:20:03
LX.A5105.179 Acer
9k

Specs
Alternativer
Options
Processor
CPU clock speed 1600 MHz
Processor familie AMD Turion Mobile
CPU AMD Turion 64 ML-30
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
SiSM760GX
2nd level cache 1 MB
Producent processor AMD
Disk drev
Intern harddisk 100 GB
Hard disk interface Ultra-ATA/100
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD CrystalBrite
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Hukommelse
Intern hukommelse 1024 MB
Intern hukommelse, teknologi DDR333
Video
graphics accelerator SiSM760GX
Maksimum hukommelse grafikkort 128 MB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW Double Layer
Audio
Lydsystem MS DirectSound compatible
Numre af indbyggede højtalere 2
Tastatur
Keyboard layout QWERTY
Kamera
Kamera inkluderet
Netværk
Internt modem
Netværk features Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Wake-on-Ring ready
Modem hastighed 56 Kbit/s
Modem 56K ITU V.92
Wake-on-LAN klar
Operativ system/software
Operating System tilbudt Windows XP Home Edition
Strømstyring
Batteri teknologi Lithium-Ion
Batteri levetid 3 h
Tilslutning
Infrarød data port
USB 2.0 ports antal 3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Vægt & dimensioner
Vægt 2800 g
Dimensioner (W x H xD) 364 x 279 x 39 mm
Bredde 364 mm
Dybde 279 mm
Højde
Height of the product, expressed in centimeters
39 mm
Tekniske detaljer
Formfaktor
Description of characteristics, and/or size of the product, included by type.
Notebook
Beskrivelse Touchpad
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box