IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.A4605.038

AMD Turion™ 64 ML-34, 15.4TFT CrystalBrite, 512MB, 80GB

Mærke: Acer
Produktkode: LX.A4605.038
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 09 Sep 2005
Info modified on: 30 Jun 2009 11:20:03
LX.A4605.038 Acer
10k

Specs
Alternativer
Options
Processor
CPU clock speed 1800 MHz
Processor familie AMD Turion Mobile
CPU AMD Turion 64
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
ATI Mobility RADEON® XPRESS 200
Disk drev
Intern harddisk 80 GB
Hard disk interface Ultra-ATA/100
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Typisk contrast ratio 750:1
Hukommelse
Intern hukommelse 512 MB
Intern hukommelse, teknologi DDR
Video
graphics accelerator ATI® MOBILITY RADEON
Optisk drev
Optisk drevtype
Type of the optical drive
DVD Double Layer
Audio
Mikrofon
Numre af indbyggede højtalere 2
Tastatur
key pitch 2.5 mm
Funktions taster 12
Type of Easy Keys 4
Windows taster 2
taster 88-/89
Netværk
Internt modem
Netværk features 10/100/1000Mbps Gigabit Ethernet/Wireless LAN (dual-mode 802.11b/g)
Wake-on-Ring ready
Modem hastighed 56 Kbit/s
Modem 56K ITU V.92
Wake-on-LAN klar
Operativ system/software
Operating System tilbudt Windows XP Home Edition
Operativ system/software
Ahead Nero Suite 6 Acer eManager
Acer Grid Vista
Acer System Recovery CD
Acer Launch Manager
Acer Arcade
Norton AntiVirus™
Adobe® Reader®
NTI CD Maker™
PowerProducer®
Godkendelser
Godkendelser ACPI 1.0b
Mobile PC 2001
DMI 2.0
Wi-Fi®
Strømstyring
Batteri teknologi Lithium-Ion
Batteri levetid 3 h
Tilslutning
Infrarød data port
PS/2 mouse port 2
USB 2.0 ports antal 4
IEEE 1394 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV S-Video
TV in port
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
Sikkerhed
Sikkerheds features Kensington lock slot
BIOS user & supervisor passwords
Vægt & dimensioner
Vægt 3070 g
Dimensioner (W x H xD) 363 x 278 x 32.9 mm
Tekniske detaljer
Beskrivelse Touchpad
 

Product comments
support
2005-05-17 13:10:51
Dear sir/madame, You have to order it by phone or on the site. We will then call you once it is here. It is not in stock at the moment. Once it is you can immediatly see this on the site.
variopak
2005-05-14 02:30:42
Is this unit ready stock? Where is yr address in Amsterdam? I live in Asia so I guess I don't have to pay Holland tax. My aunt who lives in Den Helder is coming to my country for vacation. Can she pick & pay the unit on my behalf? I can of course provide with copy of my passport or any other document that you may require.
support
2005-04-29 10:10:37
Dear sir/madame, There is one year warranty on this article. We dont send to belgium but you can pick it u in utrecht of amsterdam on appointment.
Show all comments>>

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box