IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Acer LX.A4105.079

Aspire 1522WLMi_80 Athlon64 bit 3000+ XPH 15.4TFT WXGA 512MB 80GB Dual

Mærke: Acer
Produktkode: LX.A4105.079
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 15 Jul 2005
Info modified on: 30 Jun 2009 11:20:03
LX.A4105.079 Acer
11k

Specs
Alternativer
Options
Processor
CPU clock speed 2000 MHz
Processor familie AMD Athlon Mobile
CPU AMD Athlon 64 bit 3000+
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
VIA K8N800
Producent processor AMD
Disk drev
Intern harddisk 80 GB
Hard disk rotation speed 4200 RPM
Hard disk type ATA/100
Display
Skærmdiagonal 15.4 "
Skærm WXGA TFT LCD
Skærmopløsning
Resolution of the display for the system
1280 x 800 Pixels
Typisk contrast ratio 750:1
Hukommelse
Intern hukommelse 512 MB
Intern hukommelse, teknologi DDR333
Video
graphics accelerator NVIDIA GeForce FX Go5700
Maksimum hukommelse grafikkort 64 MB
Optisk drev
Optisk drevtype
Type of the optical drive
Dual DVD-RW
CD skrive hastighed 16 x
CD læse hastighed 24 x
CD rewrite hastighed 10 x
DVD+R hastighed 4 x
DVD+RW hastighed 2,4 x
DVD-R hastighed 2 x
DVD-RW hastighed 2 x
DVD læse hastighed 8 x
Audio
Lydsystem Sound Blaster Pro™
Numre af indbyggede højtalere 2
Netværk
Internt modem
Netværk features Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g
Wake-on-Ring ready
Modem hastighed 56 Kbit/s
Modem ITU V.92
Wake-on-LAN klar
Operativ system/software
Ahead Nero Suite 6 Norton Anti-Virus®, Adobe® Acrobat® Reader®, CyberLink® PowerDVD™, NTI® CD & DVD-Maker™ , Acer Launch Manager, Acer eManager, disc-to-disc recovery
Strømstyring
Batteri teknologi Lithium-Ion
Kapacitet 4000 mAh
Batteritype
Description of battery supplied with the product
8 Cell
Batteri levetid 2.5 h
Tilslutning
Infrarød data port
Parallel ports quantity 1
USB 2.0 ports antal 4
IEEE 1394 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack
Mikrofon, line-in jack
S/PDIF out port
DC-in jack
Udgangsstik til TV S-Video
DVI port
CardBus PCMCIA slots antal 1
CardBus PCMCIA slot type Type III
SmartCard slot
VGA (D-Sub) porte antal 1
Port replicator
TV in port
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP Home
Vægt & dimensioner
Vægt 3600 g
Dimensioner (W x H xD) 361 x 295 x 47 mm
Tekniske detaljer
Formfaktor
Description of characteristics, and/or size of the product, included by type.
Notebook
Beskrivelse Touchpad
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box