IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > docking stationer > Acer LC.D0303.004

Ez Dock II

Mærke: Acer
Produktkode: LC.D0303.004
EAN/UPC-kode: 471823571317, 099802686406, 0099802686406, 4718235713171
Product family: %%family_name%%
Kategori: docking stationer 
På markedet siden: 28 Okt 2006
Info modified on: 27 Jun 2009 01:48:18
LC.D0303.004 Acer
17k

15k

Specs
Alternativer
Options
Tilslutning
Linjeindgang
PS/2 mouse port 2
Serielle kommunikationsporte 1
Parallel ports quantity 1
USB 2.0 ports antal 6
IEEE 1394 2
Ethernet LAN (RJ-45) ports antal 1
højtaler/ hovedtelefoner/ line-out jack 1
Tilslutning
Mikrofon, line-in jack
DC-in jack
Udgangsstik til TV S-Video
DVI port
VGA (D-Sub) porte antal 1
Interface porte 1 x RJ-11
1 x SPDIF
Vægt & dimensioner
Vægt 1300 g
Dimensioner (W x H xD) 320 x 219.5 x 70.2 mm
Tekniske detaljer
Kensington cable lock slot Kensington
Netværk features Ethernet, Fast Ethernet, Gigabit Ethernet
91 priser, fra 55.46  

Product comments
hb_120779
2007-02-15 22:57:31
is deze compatible met de notebook aspire 5610 en 5684?

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box