IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > data projektorer > Acer EY.J7101.012

X1160Z

Mærke: Acer
Produktkode: EY.J7101.012
EAN/UPC-kode: 4712842060994
Product family: %%family_name%%
Kategori: data projektorer 
På markedet siden: 13 Aug 2008
Info modified on: 03 Jun 2009 10:30:11
EY.J7101.012 Acer
186k

Specs
Alternativer
Options
Projektor
Projektor brightness 2000 ANSI lumens
Projektion teknologi DLP
Standardopløsning SVGA (800x600)
Typisk contrast ratio 2000:1
Digital zoom 2 x
Billedformat 4:3 / 16:9
Keystone correction, vertical +/-40 °
Projektionsafstand 1 - 12 m
Lamper
Levetid på pære 4000 h
Pære strøm 160 W
Pære type P-VIP
Scanning frekvens
Vertical scan range 50 - 85 Hz
Horizontal scan range 31 - 69 kHz
Tilslutning
S-Video in
Composite video in
USB 2.0 ports antal 1
Tilslutning
VGA (D-Sub) porte antal 1
Tekniske detaljer
Video compatibility mode NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i)
Vægt & dimensioner
Dimensioner (W x H xD) 267 x 187 x 80 mm
Vægt 2300 g
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
255 W
Strøm krav 100 - 240V
Strømforbrug (standby) 8 W
Lyd emission
Støj Niveau 33 dB
12 priser, fra €247.41  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box