IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > data projektorer > Acer EY.J5301.001-BUN

2x P1265

Mærke: Acer
Produktkode: EY.J5301.001-BUN
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: data projektorer 
På markedet siden: 25 May 2008
Info modified on: 03 Jun 2009 10:30:11
EY.J5301.001-BUN Acer
44k

Specs
Alternativer
Options
Projektor
Projektor brightness 2400 ANSI lumens
Projektion teknologi DLP
Standardopløsning 1024 x 768
Typisk contrast ratio 2000:1
Digital zoom 2 x
Billedformat 4:3, 16:9
Antal af farver 16.7 M
Throw ratio 50"@2m (1.95 ~ 2.15:1)
Projected image størrelse 0.58 - 7.62 m
Ensartethed
Defines in percentage the harmonious spread of the projection
90 %
Keystone correction, vertical ±40 °
Projektionsafstand 1 - 11.9 m
Lamper
Levetid på pære 3000 h
Pære strøm 180 W
Pære type P-VIP
Linse system
Projection Linser F = 2.41 ~ 2.55, f = 21.79mm ~ 23.99mm
Scanning frekvens
Vertical scan range 56 - 85 Hz
Horizontal scan range 31.5 - 100 kHz
Tilslutning
S-Video in
Composite video in
USB 2.0 ports antal 1
DVI port
RS-232 port 1
Audioindgang for pc
VGA (D-Sub) porte antal 1
Tekniske detaljer
Video compatibility mode NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i), EDTV (480p, 576p), SDTV (480i, 576i)
Vægt & dimensioner
Dimensioner (W x H xD) 299 x 229 x 93 mm
Vægt 3000 g
Lyd emission
Støj Niveau 28 dB
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box