IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > flat panel displays > Acer ET.EP3WE.012

P223W

Mærke: Acer
Produktkode: ET.EP3WE.012
EAN/UPC-kode: 4718235324483, 4718235453527
Product family: %%family_name%%
Kategori: flat panel displays 
På markedet siden: 01 Aug 2007
Info modified on: 22 Jun 2009 10:30:10
ET.EP3WE.012 Acer
130k

Specs
Alternativer
Options
Display
Respons tid 5 ms
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Typisk contrast ratio 2500:1
Skærmdiagonal 22 "
Skærm TFT LCD
Antal af farver 16.7 M
dot pitch (HxV) 0.282 mm
Horizontal scan range 30 - 82 kHz
Vertical scan range 56 - 76 Hz
Viewable size, horizontal 473 mm
Viewable size, vertical 296 mm
Betragtningsvinkel (vandret) 170 °
Betragtningsvinkel (lodret) 160 °
Display resolution
Skærmopløsning
Resolution of the display for the system
1680 x 1050 Pixels
Tilslutning
VGA (D-Sub) porte antal 1
DVI-D ports quantity 1
Strømstyring
Strøm krav 100 - 240 VAC, 50 - 60 Hz
Strømforbrug (standby) 2 W
Strømforbrug
Amount of power used by this model, expressed in watts maximum
45 W
Strømforbrug (off) 1 W
Farve
Farve på produkt Sort
Vægt & dimensioner
Dimensioner (W x D x H) med stand 514 x 204 x 418 mm
Sikkerhed
Kensington cable lock slot Kensington
Godkendelser
Godkendelser UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, C-tick, BSMI, WHQL, ISO 13402-6
Tekniske detaljer
VESA beslag 100 x 100 mm
13 priser, fra 149.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box