This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this ICEcat data-sheet since
20 Mar 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users.
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Typisk contrast ratio
2000:1
Skærmdiagonal
19 "
Skærm
TFT LCD
Antal af farver
16.2 M
dot pitch (HxV)
0.284 x 0.284 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
408 mm
Viewable size, vertical
255 mm
Betragtningsvinkel (vandret)
176 °
Betragtningsvinkel (lodret)
176 °
Display resolution
Skærmopløsning
Resolution of the display for the system
1440 x 900 Pixels
Tilslutning
VGA (D-Sub) porte antal
1
Strømstyring
Strømforbrug (standby)
2 W
Strømforbrug
Amount of power used by this model, expressed in watts maximum
26 W
Strømstyring
Strømforbrug (off)
1 W
Farve
Farve på produkt
Sort
Vægt & dimensioner
Dimensioner (W x H xD)
442 x 360 x 162 mm
Vægt
4300 g
Sikkerhed
Kensington cable lock slot
Kensington
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)