IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > flat panel displays > Acer ET.CV3WE.003

V193W

Mærke: Acer
Produktkode: ET.CV3WE.003
EAN/UPC-kode: 4718235644338
Product family: %%family_name%%
Kategori: flat panel displays 
På markedet siden: 20 Mar 2008
Info modified on: 22 Jun 2009 10:30:10
ET.CV3WE.003 Acer
37k

142k
136k

Specs
Alternativer
Options
Display
Respons tid 5 ms
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Typisk contrast ratio 2000:1
Skærmdiagonal 19 "
Skærm TFT LCD
Antal af farver 16.2 M
dot pitch (HxV) 0.284 x 0.284 mm
Horizontal scan range 30 - 80 kHz
Vertical scan range 55 - 75 Hz
Viewable size, horizontal 408 mm
Viewable size, vertical 255 mm
Betragtningsvinkel (vandret) 176 °
Betragtningsvinkel (lodret) 176 °
Display resolution
Skærmopløsning
Resolution of the display for the system
1440 x 900 Pixels
Tilslutning
VGA (D-Sub) porte antal 1
Strømstyring
Strømforbrug (standby) 2 W
Strømforbrug
Amount of power used by this model, expressed in watts maximum
26 W
Strømstyring
Strømforbrug (off) 1 W
Farve
Farve på produkt Sort
Vægt & dimensioner
Dimensioner (W x H xD) 442 x 360 x 162 mm
Vægt 4300 g
Sikkerhed
Kensington cable lock slot Kensington
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Godkendelser UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, TCO03, C-tick, BSMI, WHQL, ISO 13402-6
Ergonomisk
Drejefod -35 - 35 °
Hældning -5 - 15 °
Tekniske detaljer
VESA beslag 100 x 100 mm
12 priser, fra 97.50  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box