IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > PCs > Acer 98.3DE7Z.T7P

Aspire X3200

Mærke: Acer
Produktkode: 98.3DE7Z.T7P
EAN/UPC-kode: 2050000111402
Product family: %%family_name%%
Kategori: PCs 
På markedet siden: 15 Jul 2008
Info modified on: 30 Jun 2009 11:20:03
98.3DE7Z.T7P Acer
67k

226k
50k
46k

Specs
Alternativer
Options
Processor
CPU clock speed 2300 MHz
CPU AMD Athlon X2 Dual-Core 4450e
Processor familie AMD Athlon
Processor front side bus 2000 MHz
2nd level cache 0.512 MB
Hukommelse
Intern hukommelse 2048 MB
Intern hukommelse, teknologi DDR2 SDRAM
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Lager medie
Card reader integrated
Disk drev
Intern harddisk 320 GB
Hard disk interface Serial ATA II
Hard disk rotation speed 7200 RPM
Video
graphics accelerator NVIDIA GeForce 8200
Maksimum hukommelse grafikkort 896 MB
Audio
Lydsystem High Definition Audio 5.1
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW DL
Display
Skærm inkluderet
Operativ system/software
Operating System tilbudt Windows Vista Home Premium Edition
Tilslutning
USB 2.0 ports antal 9
PS/2 mouse port 2
VGA (D-Sub) porte antal 1
Mikrofon, line-in jack
Ethernet LAN (RJ-45) ports antal 1
S/PDIF out port
højtaler/ hovedtelefoner/ line-out jack 1
External SATA ports quantity 1
HDMI ports quantity 1
IEEE 1394 1
DVI port
Netværk
Netværk features Gigabit Ethernet
Vægt & dimensioner
Bredde 100 mm
Dybde 315 mm
Højde
Height of the product, expressed in centimeters
265 mm
Tekniske detaljer
Kabinettype
List of types of chassis available and their expandability if applicable
Small Form Factor (SFF)
5 priser, fra €313.03  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box