IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > PCs > Acer 92.GES9Z.TCT

Aspire L5100-Quad

Mærke: Acer
Produktkode: 92.GES9Z.TCT
EAN/UPC-kode: 4718235892548
Product family: %%family_name%%
Kategori: PCs 
På markedet siden: 12 Apr 2008
Info modified on: 03 Jun 2009 10:30:11
92.GES9Z.TCT Acer
133k

131k

Specs
Alternativer
Options
Processor
CPU clock speed 1800 MHz
CPU AMD Phenom Quad-Core 9100e
Processor familie AMD Phenom
2nd level cache 0.512 MB
Hukommelse
Intern hukommelse 4096 MB
Intern hukommelse, teknologi DDR2 SDRAM
Lager medie
Kompatible memory cards 5-in-1
Disk drev
Intern harddisk 640 GB
Hard disk interface Serial ATA
Hard disk rotation speed 7200 RPM
Video
graphics accelerator ATI Radeon Xpress 1250
Maksimum hukommelse grafikkort 527 MB
Audio
Lydsystem High Definition Audio 5.1
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW DL
Display
Skærm inkluderet
Operativ system/software
Operating System tilbudt Windows Vista Home Premium Edition
Tilslutning
IEEE 1394 1
Tilslutning
USB 2.0 ports antal 6
Parallel ports quantity 1
VGA (D-Sub) porte antal 1
Mikrofon, line-in jack
Line out
Ethernet LAN (RJ-45) ports antal 1
Linjeindgang
DVI port
S/PDIF out port
højtaler/ hovedtelefoner/ line-out jack 1
Netværk
Netværk features Gigabit Ethernet
Network Support IEEE 802.11b/g
Vægt & dimensioner
Bredde 250 mm
Dybde 200 mm
Højde
Height of the product, expressed in centimeters
60 mm
Tekniske detaljer
Kabinettype
List of types of chassis available and their expandability if applicable
Ultra Small Form Factor
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box