IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > PCs > Acer 91.N1E7T.TYR

Aspire M5620

Mærke: Acer
Produktkode: 91.N1E7T.TYR
EAN/UPC-kode: 4718235875855
Product family: Aspire M5620
Kategori: PCs 
På markedet siden: 12 Sep 2007
Info modified on: 03 Jun 2009 10:30:11
91.N1E7T.TYR Acer
96k

Specs
Alternativer
Options
Processor
CPU clock speed 2400 MHz
CPU Intel Core 2 Quad Q6600
Processor familie Intel Core 2 Quad
Processor front side bus 1066 MHz
2nd level cache 8 MB
Hukommelse
Intern hukommelse 2048 MB
Intern hukommelse, teknologi DDR2 SDRAM
Maximum intern hukommelse 8 GB
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Lager medie
Kompatible memory cards 18-i-1
Disk drev
Intern harddisk 500 GB
Hard disk interface Serial ATA
Hard disk rotation speed 7200 RPM
Video
graphics accelerator ATI Radeon HD 2600 Pro
Maksimum hukommelse grafikkort 1024 MB
Audio
Lydsystem High Definition Audio 7.1
Optisk drev
Optisk drevtype
Type of the optical drive
DVD±RW DL
Display
Skærm inkluderet
Operativ system/software
Operating System tilbudt Windows Vista Home Premium Edition
Tilslutning
IEEE 1394 1
USB 2.0 ports antal 10
Serielle kommunikationsporte 1
Parallel ports quantity 1
VGA (D-Sub) porte antal 1
Mikrofon, line-in jack
Ethernet LAN (RJ-45) ports antal 1
DVI port
højtaler/ hovedtelefoner/ line-out jack
Netværk
Netværk features Gigabit Ethernet
Vægt & dimensioner
Bredde 180 mm
Dybde 441.5 mm
Højde
Height of the product, expressed in centimeters
367 mm
Dimensioner (W x H xD) 180 x 441.5 x 367 mm
Tekniske detaljer
Kabinettype
List of types of chassis available and their expandability if applicable
Tower
3 priser, fra €503.36  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box