Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Athlon 64 X2 Dual-Core TK-57
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
ATI M690G
Laufwerk
Festplattenkapazität
160 GB
Festplatte Schnittstelle
SATA
Festplatte Rotationsgeschwindigkeit
5400 RPM
Anzeige
Anzeigegröße (Diagonal)
15.4 "
Monitor
WXGA TFT LCD
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Zahl von Farben
16.7 M
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Interner Speichertyp
DDR2 SDRAM
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Speichermedien
Kompatible Speicherkarten
SD/MMC/MS/MS Pro/xD
Video
Video-Adapter
ATI Mobility Radeon X1250
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
DVD±RW DL
Audio
Eingebautes Mikrophon
Audio-System
MS-Sound
Zahl der eingebauten Lautsprecher
2
Tastatur
Funktionstasten
12
Tastatur - Tastenanzahl
88 / 89
Camera
Kamera eingeschlossen
Kameraauflösung insgesamt (Megapixel)
0.3 MP
Netzwerk
Internes Modem
Netzwerkfunktionen
Gigabit Ethernet
Wake-on-Ring bereit
Wireless-Technologien
IEEE 802.11b/g
Modemgeschwindigkeit
56 Kbit/s
Bluetooth-Version
2.0+EDR
Modem
ITU V.92
Wake-on-LAN bereit
Bluetooth
Betriebssystem/Software
Betriebssystem eingeschlossen
Windows Vista Home Premium Edition
Betriebssystem/Software
Gebündelte Software
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management), Acer GridVista™, Acer Launch Manager, Adobe® Reader®, CyberLink® PowerDVD®, Microsoft® Office Ready 2007, NTI CD Maker™, NTI Shadow™
Energieverwaltung
Batterietechnologie
Lithium-Ion
Akku-/Batteriebetriebsdauer
Maximum battery life
2.5 Stunden
Zahl der Batterie-Zelle
6 pcs
Konnektivität
ExpressCard slot
Anzahl VGA (D-Sub) Anschlüsse
1
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Anzahl IEEE 1394 / Firewire Schnittstellen
1
TV-Ausgang
Description of TV Out port
S-Video
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.