Diese Statistik basiert auf den teilnehmenden E-Commerceseiten
6819
(E-Shops, Distributoren, Vergleichsseiten, E-Commerce ASPs, Einkaufssysteme etc), welche dieses ICEcat Datenblatt täglich seit dem 21. März 2009 herunterladen.
31 Jan 2007.
Nur Sponsormarken sind in der kostenfreien Open ICEcat Content Verteilung vertreten
6328
und werden von Open ICEcat Nutzern genutzt..
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Turion 64 MK-36
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
ATI Radeon Xpress 1100
Laufwerk
Interner Speicher
120 GB
Festplatte Schnittstelle
Ultra-ATA/100
Festplatte Rotationsgeschwindigkeit
5400 RPM
Anzeige
Anzeigegröße (Diagonal)
15.4 "
Monitor
WXGA TFT LCD
Display response rise/fall
16 ms
Zahl von Farben
16.7 M
Anzeigehelligkeit
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
200 cd/m²
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
Interner Speichertyp
DDR2 SDRAM
Maximaler Hauptspeicher
4 GB
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 512 MB
Speichermedien
Kompatible Speicherkarten
SD/MMC/MS/MS Pro/xD
Video
Video-Adapter
ATI Radeon Xpress 1100
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Modem (RJ-11) Port
1
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Lautsprecher/Köpfhörer/Line-Out Anschluss
Mikrofon, Line-In Anschluss
S/PDIF OUT Port
DC-IN Steckfassung
TV-Ausgang
Description of TV Out port
TV-IN Port
DVI Port
Zahl der CardBus PCMCIA Slots
1
CardBus PCMCIA Slot Typ
Type II
SmartCard Slot
Anzahl VGA (D-Sub) Anschlüsse
1
124-Stift Portreplicator Stecker
Sicherheit
Kabel Verriegelung Slot
Kensington
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
2820 g
Abmessungen B x T x H
358 x 269 x 34 mm
Höhe
Height of the product
34 mm
Breite
358 mm
Tiefe
269 mm
Technische Details
Formfaktor
Description of characteristics; and/or size of the product; included by type.