Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo T5500
Frontsidebus des Prozessors
667 MHz
Laufwerk
Festplattenkapazität
160 GB
Festplatte Rotationsgeschwindigkeit
5400 RPM
Anzeige
Anzeigegröße (Diagonal)
17 "
Monitor
WXGA+ TFT LCD
Anzeigegerät - Beschreibung
Resolution of the display for the system
1440 x 900 Pixel
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Interner Speichertyp
DDR2 SDRAM
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Speichermedien
Kompatible Speicherkarten
SD/MMC/MS/MS Pro/xD
Video
Video-Adapter
nVIDIA GeForce Go 7300 TC
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.