Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Turion 64 MK-38
Laufwerk
Festplattenkapazität
80 GB
Festplatte Rotationsgeschwindigkeit
5400 RPM
Anzeige
Anzeigegröße (Diagonal)
17 "
Monitor
WXGA+ TFT LCD
Anzeigegerät - Beschreibung
Resolution of the display for the system
1440 x 900 Pixel
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
Interner Speichertyp
DDR2 SDRAM
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 512 MB
Maximaler Hauptspeicher
4 GB
Speichermedien
Kompatible Speicherkarten
SD/MMC/MS/MS Pro/xD
Video
Video-Adapter
NVIDIA GeForce Go 6100
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
384 MB
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
Super Multi DVD-RW DL
Audio
Eingebautes Mikrophon
Audio-System
High Definition Audio
Zahl der eingebauten Lautsprecher
2
Tastatur
Funktionstasten
12
Tastatur - Tastenanzahl
105 / 106
Camera
Kamera eingeschlossen
Netzwerk
Internes Modem
Netzwerkfunktionen
Ethernet/Fast Ethernet/Gigabit Ethernet
Wake-on-Ring bereit
Wireless-Technologien
IEEE 802.11b/g
Modemgeschwindigkeit
56 Kbit/s
Modem
ITU V.92
Wake-on-LAN bereit
Bluetooth
Betriebssystem/Software
Betriebssystem eingeschlossen
Windows Vista Home Premium Edition
Betriebssystem/Software
Gebündelte Software
Acer Empowering Technology (ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch Manager, Acer Arcade™, Adobe® Reader®, CyberLink® Power Producer, NTI CD Maker™
Energieverwaltung
Batterietechnologie
Lithium-Ion
Akku-/Batteriebetriebsdauer
Maximum battery life
2.5 Stunden
Zahl der Batterie-Zelle
6 pcs
Konnektivität
ExpressCard slot
Anzahl VGA (D-Sub) Anschlüsse
1
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
TV-Ausgang
Description of TV Out port
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.