IceCat.biz cool in catalogues.
Suchen
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Mehr >> Land Sprache: Deutsch

Start > Notebooks/Laptops > Acer LX.AWT0X.009

Aspire 9301AWSMi

Hersteller: Acer
Artikel-Code: LX.AWT0X.009
EAN/UPC Kode: 0099802908836
Product family: Aspire 9300
Kategorie: Notebooks/Laptops 
Auf dem Markt seit: 07 Mar 2007
Info geändert am: 30 Jun 2009 11:20:03
LX.AWT0X.009 Acer
190k

Spezifikationen
Alternativen
Optionen
Prozessor
Taktrate Prozessor 2000 MHz
Prozessorfamilie AMD Turion 64 Mobile
Prozessor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Turion 64 MK-36
Laufwerk
Interner Speicher 80 GB
Festplatte Rotationsgeschwindigkeit 5400 RPM
Anzeige
Anzeigegröße (Diagonal) 17 "
Monitor WXGA+ TFT LCD
Anzeigehelligkeit
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
200 cd/m²
Anzeigegerät - Beschreibung
Resolution of the display for the system
1440 x 900 Pixel
Zahl von Farben 16.7 M
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
Interner Speichertyp DDR2 SDRAM
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 512 MB
Speichermedien
Kompatible Speicherkarten SD/MMC/MS/MS Pro/xD
Card reader integrated
Video
Video-Adapter NVIDIA GeForce Go 6100
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
384 MB
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
Super Multi DVD-RW DL
Audio
Eingebautes Mikrophon
Audio-System Intel High Definition Audio
Zahl der eingebauten Lautsprecher 2
Tastatur
Funktionstasten 12
Tastatur - Tastenanzahl 105 / 106
Camera
Kamera eingeschlossen
Netzwerk
Internes Modem
Bluetooth
Netzwerkfunktionen Gigabit Ethernet
Wake-on-Ring bereit
Wireless-Technologien IEEE 802.11b/g
Modemgeschwindigkeit 56 Kbit/s
Modem ITU V.92
Wake-on-LAN bereit
Wireless LAN data transfer rate (max) 54 Mbit/Sek
Betriebssystem/Software
Betriebssystem eingeschlossen Windows Vista Home Premium Edition
Betriebssystem/Software
Gebündelte Software Acer Empowering Technology (ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch Manager, Acer Arcade™, Adobe® Reader®, CyberLink® Power Producer, NTI CD Maker™
Energieverwaltung
Batterietechnologie Lithium-Ion
Akku-/Batteriebetriebsdauer
Maximum battery life
2.5 Stunden
Zahl der Batterie-Zelle 6 Stück
Konnektivität
ExpressCard slot
Anzahl VGA (D-Sub) Anschlüsse 1
Anzahl Ethernet LAN (RJ-45) Anschlüsse 1
TV-Ausgang
Description of TV Out port
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
Modem (RJ-11) Port 1
Lautsprecher/Köpfhörer/Line-Out Anschluss
Mikrofon, Line-In Anschluss
S/PDIF OUT Port
DC-IN Steckfassung
DVI Port
Infrarotport
Zahl der CardBus PCMCIA Slots 1
SmartCard Slot
CardBus PCMCIA Slot Typ Type II
TV-IN Port
124-Stift Portreplicator Stecker
Sicherheit
Kabel Verriegelung Slot Kensington
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
3680 g
Abmessungen B x T x H 400 x 295 x 40 mm
Tiefe 295 mm
Höhe
Height of the product
40 mm
Breite 400 mm
Technische Details
Zeiger Touchpad
 

Produktanmerkungen
breakerrobin
2007-05-29 17:40:48
Hoeveel jaar of maanden garantie zit op dit apparaat?

Benutzerberichte
Für Produktfragen Kundendienst.
Ihre E-mail Adresse
Reaktion
*Bitte, geben Sie die grossen Zahlen wie im nachfolgenden Feld angezeigt ein.