IceCat.biz cool in catalogues.
Suchen
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Mehr >> Land Sprache: Deutsch

Start > Notebooks/Laptops > Acer LX.AQB0X.634

Aspire 5920G-5A4G32Mi

Hersteller: Acer
Artikel-Code: LX.AQB0X.634
EAN/UPC Kode: 0884483112401, 4712842114987
Product family: Aspire 5920
Kategorie: Notebooks/Laptops 
Auf dem Markt seit: 06 Jul 2008
Info geändert am: 30 Jun 2009 11:20:03
LX.AQB0X.634 Acer
181k

135k
130k
56k

Spezifikationen
Alternativen
Optionen
Prozessor
Taktrate Prozessor 1830 MHz
Prozessorfamilie Intel Core 2 Duo
Prozessor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo T5550
Frontsidebus des Prozessors 667 MHz
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel PM965 Express
Pufferspeicher L2 2 MB
Laufwerk
Interner Speicher 320 GB
Festplatte Rotationsgeschwindigkeit 5400 RPM
Anzeige
Anzeigegröße (Diagonal) 15.4 "
Monitor WXGA TFT LCD
Display response rise/fall 8 ms
Anzeigehelligkeit
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
220 cd/m²
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Zahl von Farben 16.7 M
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
4096 MB
Interner Speichertyp DDR2 SDRAM
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 2048 MB
Maximaler Hauptspeicher 4 GB
Speichermedien
Kompatible Speicherkarten SD/MMC/MS/MS Pro/xD
Card reader integrated
Video
Video-Adapter ATI Mobility Radeon HD 3470
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1024 MB
Dedicated video memory 256 MB
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
DVD±RW DL
Audio
Eingebautes Mikrophon
Audio-System High Definition Audio
Eingebautes subwoofer
Zahl der eingebauten Lautsprecher 2
Tastatur
Funktionstasten 12
Tastatur - Tastenanzahl 88 / 89
Camera
Kamera eingeschlossen
Kameraauflösung insgesamt (Megapixel) 0.3 MP
Netzwerk
Internes Modem
Bluetooth
Netzwerkfunktionen Gigabit Ethernet
Wake-on-Ring bereit
Wireless-Technologien IEEE 802.11a/b/g
Modemgeschwindigkeit 56 Kbit/s
Modem ITU V.92
Wake-on-LAN bereit
Betriebssystem/Software
Betriebssystem eingeschlossen Windows Vista Home Premium Edition
Betriebssystem/Software
Gebündelte Software Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch manager, Acer Arcade / Acer Arcade™ Deluxe + DV Wizard, VideoMagician, Arcade Deluxe, Acer PureZone, Adobe Reader™, CyberLink® Power Producer®, NTI® CD Maker™
Trial software Microsoft® Works 8.5 + Office Home & Student 2007
Energieverwaltung
Batterietechnologie Lithium-Ion
Zahl der Batterie-Zelle 6 Stück
Konnektivität
ExpressCard slot
Anzahl VGA (D-Sub) Anschlüsse 1
Anzahl Ethernet LAN (RJ-45) Anschlüsse 1
Anzahl IEEE 1394 / Firewire Schnittstellen 1
TV-Ausgang
Description of TV Out port
S-Video
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
Modem (RJ-11) Port 1
Lautsprecher/Köpfhörer/Line-Out Anschluss 1
Mikrofon, Line-In Anschluss
S/PDIF OUT Port
DC-IN Steckfassung
DVI Port
Infrarotport
SmartCard Slot
CardBus PCMCIA Slot Typ
TV-IN Port
124-Stift Portreplicator Stecker
Anzahl HDMI Anschlüsse 1
Sicherheit
Kabel Verriegelung Slot Kensington
BIOS password
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
3000 g
Tiefe 270 mm
Breite 364 mm
Height (front) 30.8 mm
Height (rear) 43.7 mm
Technische Details
Typ PC
Zeiger Touchpad
€594.12  

Produktanmerkungen

Benutzerberichte
Für Produktfragen Kundendienst.
Ihre E-mail Adresse
Reaktion
*Bitte, geben Sie die grossen Zahlen wie im nachfolgenden Feld angezeigt ein.