Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Celeron M 530
Frontsidebus des Prozessors
533 MHz
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel 943GML Express
Pufferspeicher L2
1 MB
Laufwerk
Festplattenkapazität
120 GB
Festplatte Schnittstelle
SATA
Festplatte Rotationsgeschwindigkeit
5400 RPM
Anzeige
Anzeigegröße (Diagonal)
15.4 "
Monitor
WXGA TFT LCD
Display response rise/fall
8 ms
Anzeigehelligkeit
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
220 cd/m²
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Zahl von Farben
16.7 M
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
Interner Speichertyp
DDR2 SDRAM
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Maximaler Hauptspeicher
2 GB
Video
Video-Adapter
Intel GMA X3100
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.