IceCat.biz cool in catalogues.
Suchen
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Mehr >> Land Sprache: Deutsch

Start > Notebooks/Laptops > Acer LX.AFY0J.243-BUN

Aspire 5610WLMi_512 GRATIS TAS

Hersteller: Acer
Artikel-Code: LX.AFY0J.243-BUN
EAN/UPC Kode:
Product family: Aspire 5610
Kategorie: Notebooks/Laptops 
Auf dem Markt seit: 03 Feb 2007
Info geändert am: 30 Jun 2009 11:20:03
LX.AFY0J.243-BUN Acer
20k

Spezifikationen
Alternativen
Optionen
Prozessor
Taktrate Prozessor 1660 MHz
Prozessorfamilie Intel Core Solo
Prozessor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core Solo T1300
Frontsidebus des Prozessors 667 MHz
Laufwerk
Interner Speicher 120 GB
Festplatte Schnittstelle SATA
Festplatte Rotationsgeschwindigkeit 5400 RPM
Anzeige
Anzeigegröße (Diagonal) 15.4 "
Monitor WXGA TFT LCD
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Anzeigehelligkeit
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
200 cd/m²
Zahl von Farben 16.7 M
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
Speicherlayout
Describe how memory is plugged on the motherboard
1 x 512 MB
Maximaler Hauptspeicher 4 GB
Interner Speichertyp DDR II RAM
Speichermedien
Kompatible Speicherkarten SD/MMC/MS/MS Pro/xD
Video
Video-Adapter Intel GMA 950
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
Super Multi DVD-RW DL
Audio
Eingebautes Mikrophon
Audio-System Intel High Definition Audio
Zahl der eingebauten Lautsprecher 2
Tastatur
Funktionstasten 12
Tastatur - Tastenanzahl 88 / 89
Camera
Kamera eingeschlossen
Kameraauflösung insgesamt (Megapixel) 1.3 MP
Netzwerk
Internes Modem
Bluetooth
Netzwerkfunktionen Ethernet/Fast Ethernet
Wake-on-Ring bereit
Wireless-Technologien IEEE 802.11a/b/g
Modemgeschwindigkeit 56 Kbit/s
Modem ITU V.92
Wake-on-LAN bereit
Wireless LAN data transfer rate (max) 54 Mbit/Sek
Betriebssystem/Software
Betriebssystem eingeschlossen Windows XP Media Center Edition
Betriebssystem/Software
Gebündelte Software Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), AcerGridVista, Acer Launch manager, Acer Arcade, Norton AntiVirus™, Adobe Acrobat® Reader™, CyberLink® Power Producer, NTI® CD Maker™
Energieverwaltung
Batterietechnologie Lithium-Ion
Akku-/Batteriebetriebsdauer
Maximum battery life
3 Stunden
Zahl der Batterie-Zelle 6 Stück
Konnektivität
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
Modem (RJ-11) Port 1
Anzahl Ethernet LAN (RJ-45) Anschlüsse 1
Lautsprecher/Köpfhörer/Line-Out Anschluss
Mikrofon, Line-In Anschluss
S/PDIF OUT Port
DC-IN Steckfassung
TV-Ausgang
Description of TV Out port
DVI Port
Infrarotport
Zahl der CardBus PCMCIA Slots 1
SmartCard Slot
Anzahl VGA (D-Sub) Anschlüsse 1
CardBus PCMCIA Slot Typ Type II
TV-IN Port
124-Stift Portreplicator Stecker
Sicherheit
Kabel Verriegelung Slot Kensington
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
2890 g
Abmessungen B x T x H 358 x 269 x 36 mm
Tiefe 269 mm
Höhe
Height of the product
36 mm
Breite 358 mm
Technische Details
Formfaktor
Description of characteristics; and/or size of the product; included by type.
Notebook
Zeiger Touchpad
 

Produktanmerkungen

Benutzerberichte
Für Produktfragen Kundendienst.
Ihre E-mail Adresse
Reaktion
*Bitte, geben Sie die grossen Zahlen wie im nachfolgenden Feld angezeigt ein.