Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core Duo T2300
Frontsidebus des Prozessors
667 MHz
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
Intel 945PM Express
Laufwerk
Festplattenkapazität
100 GB
Festplatte Schnittstelle
SATA
Festplatte Rotationsgeschwindigkeit
5400 RPM
Anzeige
Anzeigegröße (Diagonal)
15.4 "
Monitor
WXGA TFT LCD
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Interner Speichertyp
DDR II RAM
Maximaler Hauptspeicher
4 GB
Speichermedien
Kompatible Speicherkarten
SD/MMC/MS/MS Pro/xD
Video
Video-Adapter
NVIDIA GeForce Go 7600
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
Anzahl IEEE 1394 / Firewire Schnittstellen
1
Modem (RJ-11) Port
1
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Lautsprecher/Köpfhörer/Line-Out Anschluss
Mikrofon, Line-In Anschluss
S/PDIF OUT Port
DC-IN Steckfassung
TV-Ausgang
Description of TV Out port
S-Video
TV-IN Port
DVI Port
Zahl der CardBus PCMCIA Slots
1
CardBus PCMCIA Slot Typ
Type II
SmartCard Slot
Anzahl VGA (D-Sub) Anschlüsse
1
124-Stift Portreplicator Stecker
Weitere Anschlüsse
1 x ExpressCard/34
Sicherheit
Kabel Verriegelung Slot
Kensington
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
2920 g
Abmessungen B x T x H
358 x 265 x 36 mm
Technische Details
Formfaktor
Description of characteristics; and/or size of the product; included by type.