Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Celeron M 370
Frontsidebus des Prozessors
400 MHz
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
SiS M661MX
Pufferspeicher L2
1 MB
Laufwerk
Festplattenkapazität
60 GB
Festplatte Schnittstelle
Ultra-ATA/100
Festplatte Rotationsgeschwindigkeit
4200 RPM
Anzeige
Anzeigegröße (Diagonal)
15.4 "
Monitor
WXGA TFT LCD
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Interner Speichertyp
DDR RAM
Video
Video-Adapter
SiS M661MX
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Modem (RJ-11) Port
1
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Lautsprecher/Köpfhörer/Line-Out Anschluss
Mikrofon, Line-In Anschluss
S/PDIF OUT Port
DC-IN Steckfassung
TV-Ausgang
Description of TV Out port
TV-IN Port
DVI Port
Zahl der CardBus PCMCIA Slots
1
CardBus PCMCIA Slot Typ
Type II
SmartCard Slot
Anzahl VGA (D-Sub) Anschlüsse
1
124-Stift Portreplicator Stecker
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
2800 g
Abmessungen B x T x H
364 x 279 x 39 mm
Technische Details
Formfaktor
Description of characteristics; and/or size of the product; included by type.