Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Pentium M 735
Frontsidebus des Prozessors
400 MHz
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
Intel 915PM Express
Pufferspeicher L2
2 MB
Laufwerk
Festplattenkapazität
80 GB
Festplatte Schnittstelle
Ultra-ATA/100
Festplatte Rotationsgeschwindigkeit
4200 RPM
Anzeige
Anzeigegröße (Diagonal)
14.1 "
Monitor
CrystalBrite Color TFT LCD
Zahl von Farben
16.7 M
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
2x SODIMM
Interner Speichertyp
DDR II RAM
Maximaler Hauptspeicher
2 GB
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 512 MB
Video
Video-Adapter
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
DVD-Dual Double Layer
Geschwindigkeit schreiben CD
24 x
Geschwindigkeit Lesen (CD)
24 x
CD-Rewrite Geschwindigkeit
4 x
Geschwindigkeit Lesen (DVD)
8 x
Geschwindigkeit schreiben DVD
8 x
DVD Neufassung Geschwindigkeit
4 x
Audio
Eingebautes Mikrophon
Audio-System
Intel AC'97, Sound Blaster Pro & MS-Sound compatible
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.