Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core Duo T2300
Frontsidebus des Prozessors
667 MHz
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
Intel 945GM Express
Pufferspeicher L2
2 MB
Laufwerk
Festplattenkapazität
60 GB
Festplatte Schnittstelle
SATA
Festplatte Rotationsgeschwindigkeit
5400 RPM
Anzeige
Anzeigegröße (Diagonal)
15.4 "
Monitor
TFT CrystalBrite
Zahl von Farben
16.7 M
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Interner Speichertyp
DDR II RAM
Maximaler Hauptspeicher
4 GB
Speicherlayout
Describe how memory is plugged on the motherboard
1 x 512 MB
Video
Video-Adapter
Intel GMA 950
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
Super Multi DVD-RW Double Layer
Audio
Eingebautes Mikrophon
Audio-System
Intel HDA, Sound Blaster Pro & MS Sound compatible
Zahl der eingebauten Lautsprecher
2
Tastatur
Kurzbefehle
4
Funktionstasten
12
Spezielle Eigenschaften der Tastatur
Media keys
Windows Tasten
Camera
Kamera eingeschlossen
Netzwerk
Internes Modem
Netzwerkfunktionen
Fast Ethernet, Wireless LAN
Wake-on-Ring bereit
Modemgeschwindigkeit
56 Kbit/s
Verkabelungstechnologie
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
Modem
Data/Fax V.92
Wake-on-LAN bereit
Netzwerk-Speed
10/100 Mbps Base-TX
Drahtlose LAN Typ
A wireless LAN is one in which a mobile user can connect to a local area network (LAN) through a wireless (radio) connection. A standard, IEEE 802.11, specifies the technologies for wireless LANs. The standard includes an encryption method, the Wired Equivalent Privacy algorithm.
IEEE 802.11b/g
Betriebssystem/Software
Betriebssystem eingeschlossen
Windows XP Home Edition
Gebündelte Software
Acer Empowering Technology AcerGridVista Acer Launch manager Acer Arcade Norton AntiVirus (90 days) Adobe Acrobat Reader CyberLink Power Producer NTI CD Maker
Zertifikate
Zertifizierung
DMI 2.0 ACPI 2.0 Mobile PC2002 Wi-Fi
Energieverwaltung
Batterietechnologie
Lithium-Ion
Zahl der Batterie-Zelle
6 pcs
Akku-/Batteriebetriebsdauer
Maximum battery life
3 Stunden
Externe Stromadapter
BIOS ACPI
2.0
Konnektivität
Infrarotport
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.