Diese Statistik basiert auf den teilnehmenden E-Commerceseiten
6819
(E-Shops, Distributoren, Vergleichsseiten, E-Commerce ASPs, Einkaufssysteme etc), welche dieses ICEcat Datenblatt täglich seit dem 21. März 2009 herunterladen.
15 Jul 2005.
Nur Sponsormarken sind in der kostenfreien Open ICEcat Content Verteilung vertreten
6328
und werden von Open ICEcat Nutzern genutzt..
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium 4 515
Frontsidebus des Prozessors
800 MHz
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
Intel 915P
Interner Cache
Actual internal (L1) cache memory, expressed in bytes
1 MB
Laufwerk
Interner Speicher
60 GB
Festplatte Rotationsgeschwindigkeit
4200 RPM
Festplatte
ATA 100
Anzeige
Anzeigegröße (Diagonal)
17 "
Monitor
WXGA TFT LCD
Kontrastverhältnis
750:1
Anzeigegerät - Beschreibung
Resolution of the display for the system
1440 x 900 Pixel
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Video
Video-Adapter
ATI Mobility Radeon X600
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
Acer eManager (including Acer eSetting and Acer ePresentation), Acer Launch Manager, Aspire Arcade, Norton AntiVirus™ (90 days trial), Adobe Acrobat Reader, NTI® CD Maker™, Acer System Recovery CD
Energieverwaltung
Batterietechnologie
Lithium-Ion
Akku-/Batterietyp
Description of battery supplied with the product
8 cell Li-Ion
Akku-/Batteriebetriebsdauer
Maximum battery life
1 Stunden
Konnektivität
Weitere Anschlüsse
1 × PC Card slot (one Type II) 1 × RJ-11 jack for modem 1 × RJ-45 jack for Ethernet 1 × DC-in jack for AC adapter 1 × external VGA port 1 × S-video-out (NTSC/PAL) port 1 × Microphone/line-in jack 1 × speaker/ headphone/ line-out jack 1 × IEEE 1394 port 4 × USB 2.0 ports 1 × Infrared (FIR) port, USB, RJ-11, RJ-45, FIR, IEEE 1394
Systemanforderung
Kompatible Betriebssysteme
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP Home Edition
Gewicht u. Abmessungen
Gewicht
Produktgewicht (nett weight).
4500 g
Abmessungen B x T x H
402 x 278 x 45 mm
Breite
402 mm
Tiefe
278 mm
Technische Details
Formfaktor
Description of characteristics; and/or size of the product; included by type.